STMicroelectronics, Inc. Memory IC and Storage Component M24C08-FMC6TG

Description
8 Kbit serial I2C bus EEPROM Product overview: M24C08-FMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C08-FMC6TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8 Kbit serial I2C bus EEPROM Product overview: M24C08-FMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C08-FMC6TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-M24C08-FMC6TG
Memory IC and Storage Component 774-M24C08-FMC6TG
8 Kbit serial I2C bus EEPROM Product overview: M24C08-FMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C08-FMC6TG can be used for catalog matching and distributor lookup.

8 Kbit serial I2C bus EEPROM Product overview: M24C08-FMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C08-FMC6TG can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 497-18721-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-18721-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-18721-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - EEPROM - M24C08-FMC6TG - 957648-M24C08-FMC6TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C08-FMC6TG
957648-M24C08-FMC6TG
Memory - EEPROM - M24C08-FMC6TG 957648-M24C08-FMC6TG
Win Source Part Number: 957648-M24C08-FMC6TG Series: * Categories: Memory

Win Source Part Number: 957648-M24C08-FMC6TG
Series: *
Categories: Memory

Buy Now
Integrated Circuits (ICs) - Memory - Memory - M24C08-FMC6TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C08-FMC6TG
Integrated Circuits (ICs) - Memory - Memory M24C08-FMC6TG
IC EEPROM 8KBIT I2C 8UFDFPN

IC EEPROM 8KBIT I2C 8UFDFPN

Supplier's Site
IC EEPROM 8KBIT I2C 8UFDFPN

IC EEPROM 8KBIT I2C 8UFDFPN

Supplier's Site Datasheet
IC EEPROM 8KBIT I2C 8UFDFPN

IC EEPROM 8KBIT I2C 8UFDFPN

Supplier's Site Datasheet
Memory - M24C08-FMC6TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-UFDFPN (2x3)

EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-UFDFPN (2x3)

Buy Now Datasheet
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 25AH9893 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
25AH9893
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics 25AH9893
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:UFDFPN; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:UFDFPN; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M24C08-FMC6TG 497-18721-6-ND 957648-M24C08-FMC6TG M24C08-FMC6TG M24C08-FMC6TG M24C08-FMC6TG M24C08-FMC6TG 25AH9893
Product Name Memory IC and Storage Component Memory Memory - EEPROM - M24C08-FMC6TG Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8 kbits 8 kbits 8 kbits 8 kbits 8 kbits 8 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - 93C06I/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 0 kbits
View Details