STMicroelectronics, Inc. Memory M24C08-FMC5TG

Description
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M24C08-FMC5TG-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-M24C08-FMC5TG
Memory IC and Storage Component 774-M24C08-FMC5TG
8 Kbit serial I2C bus EEPROM Product overview: M24C08-FMC5TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C08-FMC5TG can be used for catalog matching and distributor lookup.

8 Kbit serial I2C bus EEPROM Product overview: M24C08-FMC5TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C08-FMC5TG can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - M24C08-FMC5TG - 041280-M24C08-FMC5TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C08-FMC5TG
041280-M24C08-FMC5TG
Memory - EEPROM - M24C08-FMC5TG 041280-M24C08-FMC5TG
Manufacturer: STMicroelectronics Win Source Part Number: 041280-M24C08-FMC5TG Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-MLP (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz

Manufacturer: STMicroelectronics
Win Source Part Number: 041280-M24C08-FMC5TG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 8-MLP (2x3)
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C08-FMC5TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C08-FMC5TG
Integrated Circuits (ICs) - Memory - Memory M24C08-FMC5TG
IC EEPROM 8KBIT I2C 8UFDFPN

IC EEPROM 8KBIT I2C 8UFDFPN

Supplier's Site
IC EEPROM 8KBIT I2C 400KHZ 8MLP

IC EEPROM 8KBIT I2C 400KHZ 8MLP

Supplier's Site Datasheet
Memory - M24C08-FMC5TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-UFDFPN (2x3)

EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-UFDFPN (2x3)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M24C08-FMC5TG-ND 774-M24C08-FMC5TG 041280-M24C08-FMC5TG M24C08-FMC5TG M24C08-FMC5TG M24C08-FMC5TG
Product Name Memory Memory IC and Storage Component Memory - EEPROM - M24C08-FMC5TG Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -20 to 85 C (-4 to 185 F) -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Package Type 8-UFDFN Exposed Pad 8-MLP (2x3) 8-UFDFN Exposed Pad
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 1.7 V ~ 5.5 V Surface Mount 1.7V ~ 5.5V
Access Time 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 627554400A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers