The 54AH6671 is an 8Kbit EEPROM from STMicroelectronics, designed for operation in a temperature range of -40°C to 105°C. It features compatibility with all I²C bus modes, supporting speeds of 1 MHz, 400 kHz, and 100 kHz. The memory array consists of 1024 bytes with a page size of 16 bytes, and it includes an additional write-lockable identification page. This EEPROM has a short write cycle time, allowing for byte writes within 4 ms and page writes also within 4 ms. It offers a write cycle endurance of up to 4 million cycles at 25°C, decreasing to 900 k cycles at 105°C. Data retention is robust, exceeding 50 years at 105°C and up to 200 years at 55°C. The device is also equipped with Schmitt trigger inputs for noise filtering and has ESD protection rated at 4000 V (Human Body Model). It is available in multiple RoHS-compliant package options, including TSSOP8, SO8, and WFDFPN8.
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-SOIC
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-SOIC
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-SOIC
8-Kbit serial I2C bus EEPROM 105°C operation Product overview: M24C08-DRMN8TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C08-DRMN8TP/K
IC EEPROM 8KBIT I2C 1MHZ 8SOIC
EEPROM Memory IC 8Kbit I²C 1 MHz 450 ns 8-SOIC
EEPROM, 8KBIT, -40 TO 105DEG C ROHS COMPLIANT: YES
IC EEPROM 8KBIT I2C 1MHZ 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 497-15347-2-ND | 774-M24C08-DRMN8TP/K | M24C08-DRMN8TP/K | M24C08-DRMN8TP/K | 54AH6671 | M24C08-DRMN8TP/K |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, 8Kbit, -40 To 105Deg C Rohs Compliant Stmicroelectronics | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||||
| Supply Voltage | 1.8V ~ 5.5V | -3.3V; 1.7 | Surface Mount | 1.8V ~ 5.5V | ||
| Access Time | 450 ns | 450 ns | 450 ns |