STMicroelectronics, Inc. Memory - EEPROM - M24C08-DRMN3TP/K M24C08-DRMN3TP/K

Description
Manufacturer: STMicroelectronics Win Source Part Number: 880520-M24C08-DRMN3T P/K Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: M24C08 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-15734-1, 497-15734-2, 497-15734-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 880520-M24C08-DRMN3T P/K Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: M24C08 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-15734-1, 497-15734-2, 497-15734-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M24C08-DRMN3TP/K - 880520-M24C08-DRMN3TP/K - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C08-DRMN3TP/K
880520-M24C08-DRMN3TP/K
Memory - EEPROM - M24C08-DRMN3TP/K 880520-M24C08-DRMN3TP/K
Manufacturer: STMicroelectronics Win Source Part Number: 880520-M24C08-DRMN3T P/K Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: M24C08 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-15734-1, 497-15734-2, 497-15734-6

Manufacturer: STMicroelectronics
Win Source Part Number: 880520-M24C08-DRMN3TP/K
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: M24C08
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 497-15734-1, 497-15734-2, 497-15734-6

Buy Now Datasheet
Memory - 497-15734-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 497-15734-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 497-15734-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Automotive Memory IC and Storage Component
774-M24C08-DRMN3TP/K
Automotive Memory IC and Storage Component 774-M24C08-DRMN3TP/K
Automotive 8-Kbit serial I2C bus EEPROM Product overview: M24C08-DRMN3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C08-DRMN3TP/K can be used for catalog matching and distributor lookup.

Automotive 8-Kbit serial I2C bus EEPROM Product overview: M24C08-DRMN3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C08-DRMN3TP/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 8KBIT I2C 1MHZ 8SO

IC EEPROM 8KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
Eeprom, 8Kbit, -40 To 125Deg C Rohs Compliant Stmicroelectronics - 54AH6670 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 125Deg C Rohs Compliant Stmicroelectronics
54AH6670
Eeprom, 8Kbit, -40 To 125Deg C Rohs Compliant Stmicroelectronics 54AH6670
EEPROM, 8KBIT, -40 TO 125DEG C ROHS COMPLIANT: YES

EEPROM, 8KBIT, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
IC EEPROM 8KBIT I2C 1MHZ 8SO

IC EEPROM 8KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
Memory - M24C08-DRMN3TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 1 MHz 450 ns 8-SOIC

EEPROM Memory IC 8Kbit I²C 1 MHz 450 ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C08-DRMN3TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C08-DRMN3TP/K
Integrated Circuits (ICs) - Memory - Memory M24C08-DRMN3TP/K
IC EEPROM 8KBIT I2C 1MHZ 8SOIC

IC EEPROM 8KBIT I2C 1MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 880520-M24C08-DRMN3TP/K 497-15734-6-ND 774-M24C08-DRMN3TP/K M24C08-DRMN3TP/K 54AH6670 M24C08-DRMN3TP/K M24C08-DRMN3TP/K M24C08-DRMN3TP/K
Product Name Memory - EEPROM - M24C08-DRMN3TP/K Memory Automotive Memory IC and Storage Component Memory Eeprom, 8Kbit, -40 To 125Deg C Rohs Compliant Stmicroelectronics Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 1.7V ~ 5.5V 1.7V ~ 5.5V Surface Mount
Access Time 450 ns 450 ns 450 ns 450 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 93Z451LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers