STMicroelectronics, Inc. Memory M24C08-DRMF3TG/K

Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-MLP (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-MLP (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-15359-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-MLP (2x3)

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-MLP (2x3)

Buy Now Datasheet
Memory - 497-15359-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-MLP (2x3)

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-MLP (2x3)

Buy Now Datasheet
Memory - 497-15359-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-MLP (2x3)

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-MLP (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1254106-M24C08-DRMF3TG/K - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254106-M24C08-DRMF3TG/K
Integrated Circuits (ICs) - Memory 1254106-M24C08-DRMF3TG/K
Win Source Part Number: 1254106-M24C08-DRMF3 TG/K Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 8Kb (1K x 8) Access Time: 450 ns Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-MLP (2x3) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 4ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Other Names: 497-15359-6,497-1535 9-2,497-15359-1 Base Product Number: M24C08

Win Source Part Number: 1254106-M24C08-DRMF3TG/K
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 8Kb (1K x 8)
Access Time: 450 ns
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-MLP (2x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 4ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: STMicroelectronics
Other Names: 497-15359-6,497-15359-2,497-15359-1
Base Product Number: M24C08

Buy Now Datasheet
Automotive Memory IC and Storage Component - 774-M24C08-DRMF3TG/K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Memory IC and Storage Component
774-M24C08-DRMF3TG/K
Automotive Memory IC and Storage Component 774-M24C08-DRMF3TG/K
Automotive 8-Kbit serial I2C bus EEPROM Product overview: M24C08-DRMF3TG/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C08-DRMF3TG/K can be used for catalog matching and distributor lookup.

Automotive 8-Kbit serial I2C bus EEPROM Product overview: M24C08-DRMF3TG/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C08-DRMF3TG/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C08-DRMF3TG/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C08-DRMF3TG/K
Integrated Circuits (ICs) - Memory - Memory M24C08-DRMF3TG/K
IC EEPROM 8KBIT I2C 1MHZ 8MLP

IC EEPROM 8KBIT I2C 1MHZ 8MLP

Supplier's Site
Eeprom, Aec-Q100, 8Kbit, -40 To 125Deg C; Memory Size Stmicroelectronics - 25AH9892 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 8Kbit, -40 To 125Deg C; Memory Size Stmicroelectronics
25AH9892
Eeprom, Aec-Q100, 8Kbit, -40 To 125Deg C; Memory Size Stmicroelectronics 25AH9892
EEPROM, AEC-Q100, 8KBIT, -40 TO 125DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:MLP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

EEPROM, AEC-Q100, 8KBIT, -40 TO 125DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:MLP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site
IC EEPROM 8KBIT I2C 1MHZ 8MLP

IC EEPROM 8KBIT I2C 1MHZ 8MLP

Supplier's Site Datasheet
Memory - M24C08-DRMF3TG/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 1 MHz 450 ns 8-MLP (2x3)

EEPROM Memory IC 8Kbit I²C 1 MHz 450 ns 8-MLP (2x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-15359-1-ND 1254106-M24C08-DRMF3TG/K 774-M24C08-DRMF3TG/K M24C08-DRMF3TG/K 25AH9892 M24C08-DRMF3TG/K M24C08-DRMF3TG/K
Product Name Memory Integrated Circuits (ICs) - Memory Automotive Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Eeprom, Aec-Q100, 8Kbit, -40 To 125Deg C; Memory Size Stmicroelectronics Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Type 8-WFDFN Exposed Pad MLP 8-WFDFN Exposed Pad
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V -3.3V; 1.7 Surface Mount 1.7V ~ 5.5V
Access Time 450 ns 450 ns 450 ns 450 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8419V-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers