STMicroelectronics, Inc. Memory M24C04-WMN6T

Description
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-1612-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - EEPROM - M24C04-WMN6T - 1210024-M24C04-WMN6T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C04-WMN6T
1210024-M24C04-WMN6T
Memory - EEPROM - M24C04-WMN6T 1210024-M24C04-WMN6T
Manufacturer: STMicroelectronics Win Source Part Number: 1210024-M24C04-WMN6T Packaging: Cut Tape (CT) Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Access Time: 900ns Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.st.com Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: M24C04 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: STMicroelectronics
Win Source Part Number: 1210024-M24C04-WMN6T
Packaging: Cut Tape (CT)
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.st.com
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Family Part Number: M24C04
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now
Singapore, Singapore
Memory IC and Storage Component
774-M24C04-WMN6T
Memory IC and Storage Component 774-M24C04-WMN6T
512X8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 0.150 INCH, PLASTIC, SOP-8 Product overview: M24C04-WMN6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C04-WMN6T can be used for catalog matching and distributor lookup.

512X8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 0.150 INCH, PLASTIC, SOP-8 Product overview: M24C04-WMN6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C04-WMN6T can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - M24C04-WMN6T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 4KBIT I2C 400KHZ 8SO

IC EEPROM 4KBIT I2C 400KHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C04-WMN6T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C04-WMN6T
Integrated Circuits (ICs) - Memory - Memory M24C04-WMN6T
IC EEPROM 4KBIT I2C 400KHZ 8SOIC

IC EEPROM 4KBIT I2C 400KHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-1612-2-ND 1210024-M24C04-WMN6T 774-M24C04-WMN6T M24C04-WMN6T M24C04-WMN6T M24C04-WMN6T
Product Name Memory Memory - EEPROM - M24C04-WMN6T Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM, , Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SO SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V 2.5V 2.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT24C01WGI-26703 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 5962-9459901MXA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type "28-CDIP (0.300"", 7.62mm)"
View Details
2 suppliers