Manufacturer: STMicroelectronics
Win Source Part Number: 801885-M24C04-WBN6
Packaging: Tube
Mounting Style: Through Hole
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Access Time: 900ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-DIP
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V ~ 5.5V
Part Number Series: M24C04
512X8 I2C/2-WIRE SERIAL EEPROM, PDIP8, PLASTIC, DIP-8 Product overview: M24C04-WBN6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C04-WBN6 can be used for catalog matching and distributor lookup.
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-PDIP
IC EEPROM 4KBIT I2C 400KHZ 8DIP
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-PDIP
IC EEPROM 4KBIT I2C 400KHZ 8DIP
IC EEPROM 4KBIT I2C 400KHZ 8DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 801885-M24C04-WBN6 | 774-M24C04-WBN6 | M24C04-WBN6-ND | M24C04-WBN6 | M24C04-WBN6 | M24C04-WBN6 | M24C04-WBN6 |
| Product Name | Memory - EEPROM - M24C04-WBN6 | DIP Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; Non-Volatile, , EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | 900 ns | ||
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |