STMicroelectronics, Inc. Memory IC and Storage Component M24C04-RMC6TG

Description
4 Kbit serial I2C bus EEPROM Product overview: M24C04-RMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C04-RMC6TG can be used for catalog matching and distributor lookup.
Request a Quote
Description
4 Kbit serial I2C bus EEPROM Product overview: M24C04-RMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C04-RMC6TG can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 25AH9891 is a 4Kbit EEPROM from STMicroelectronics, designed for use in a wide range of applications. It operates over a temperature range of -40°C to +85°C, making it suitable for industrial and automotive environments. The device supports I²C bus communication at clock frequencies of 100 kHz and 400 kHz, ensuring compatibility with various microcontrollers and systems. The memory architecture consists of 512 bytes, with a page size of 16 bytes, allowing for efficient data management. It requires a single supply voltage, with options ranging from 1.7 V to 5.5 V, depending on the specific variant. The EEPROM features fast write capabilities, with both byte and page write operations completed within 5 ms. Additionally, it offers robust data retention of over 200 years and can endure more than 4 million write cycles, ensuring long-term reliability. The product is available in multiple package styles, including UFDFPN, TSSOP, and PDIP, and is RoHS compliant and halogen-free, aligning with modern environmental standards. This EEPROM is a reliable choice for engineers seeking a durable and efficient memory solution for their projects.

Datasheet Summary
Powered by GS/AI

The 25AH9891 is a 4Kbit EEPROM from STMicroelectronics, designed for use in a wide range of applications. It operates over a temperature range of -40°C to +85°C, making it suitable for industrial and automotive environments. The device supports I²C bus communication at clock frequencies of 100 kHz and 400 kHz, ensuring compatibility with various microcontrollers and systems. The memory architecture consists of 512 bytes, with a page size of 16 bytes, allowing for efficient data management. It requires a single supply voltage, with options ranging from 1.7 V to 5.5 V, depending on the specific variant. The EEPROM features fast write capabilities, with both byte and page write operations completed within 5 ms. Additionally, it offers robust data retention of over 200 years and can endure more than 4 million write cycles, ensuring long-term reliability. The product is available in multiple package styles, including UFDFPN, TSSOP, and PDIP, and is RoHS compliant and halogen-free, aligning with modern environmental standards. This EEPROM is a reliable choice for engineers seeking a durable and efficient memory solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-M24C04-RMC6TG
Memory IC and Storage Component 774-M24C04-RMC6TG
4 Kbit serial I2C bus EEPROM Product overview: M24C04-RMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C04-RMC6TG can be used for catalog matching and distributor lookup.

4 Kbit serial I2C bus EEPROM Product overview: M24C04-RMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C04-RMC6TG can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 497-17927-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-17927-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-17927-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - EEPROM - M24C04-RMC6TG - 1064832-M24C04-RMC6TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C04-RMC6TG
1064832-M24C04-RMC6TG
Memory - EEPROM - M24C04-RMC6TG 1064832-M24C04-RMC6TG
Manufacturer: STMicroelectronics Win Source Part Number: 1064832-M24C04-RMC6T G Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MLP (2x3) Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1064832-M24C04-RMC6TG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (512 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MLP (2x3)
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C04-RMC6TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C04-RMC6TG
Integrated Circuits (ICs) - Memory - Memory M24C04-RMC6TG
IC EEPROM 4KBIT I2C 8UFDFPN

IC EEPROM 4KBIT I2C 8UFDFPN

Supplier's Site
IC EEPROM 4KBIT I2C 400KHZ 8MLP

IC EEPROM 4KBIT I2C 400KHZ 8MLP

Supplier's Site Datasheet
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 25AH9891 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
25AH9891
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics 25AH9891
EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:UFDFPN; No. of Pins:8Pins; Supply Voltage Min:1.8V; SupplyRoHS Compliant: Yes

EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:UFDFPN; No. of Pins:8Pins; Supply Voltage Min:1.8V; SupplyRoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 4KBIT I2C 400KHZ 8MLP

IC EEPROM 4KBIT I2C 400KHZ 8MLP

Supplier's Site Datasheet
Memory - M24C04-RMC6TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-UFDFPN (2x3)

EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-UFDFPN (2x3)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M24C04-RMC6TG 497-17927-6-ND 1064832-M24C04-RMC6TG M24C04-RMC6TG M24C04-RMC6TG 25AH9891 M24C04-RMC6TG M24C04-RMC6TG
Product Name Memory IC and Storage Component Memory Memory - EEPROM - M24C04-RMC6TG Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4 kbits 4 kbits 4 kbits 4 kbits 4 kbits 4 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8421AV-20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Package Type LCC
View Details
4 suppliers
Memory - 2220533 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-8863604LX - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 30 ns
Density 8 kbits
View Details