STMicroelectronics, Inc. EEPROM M24C04-FMH6TG

Description
ST M24C04-FMH6TG
Request a Quote Datasheet
Description
ST M24C04-FMH6TG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 2396317 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2396317
EEPROM 2396317
ST M24C04-FMH6TG

ST M24C04-FMH6TG

Supplier's Site
EEPROM - 2396317P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2396317P
EEPROM 2396317P
ST M24C04-FMH6TG

ST M24C04-FMH6TG

Supplier's Site
EEPROM - 2396316 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2396316
EEPROM 2396316
ST M24C04-FMH6TG

ST M24C04-FMH6TG

Supplier's Site
Memory IC and Storage Component - 774-M24C04-FMH6TG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M24C04-FMH6TG
Memory IC and Storage Component 774-M24C04-FMH6TG
4 Kbit serial I2C bus EEPROM Product overview: M24C04-FMH6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C04-FMH6TG can be used for catalog matching and distributor lookup.

4 Kbit serial I2C bus EEPROM Product overview: M24C04-FMH6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C04-FMH6TG can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 497-17567-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 5-UFDFPN (1.7x1.4)

EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 5-UFDFPN (1.7x1.4)

Buy Now Datasheet
Memory - 497-17567-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 5-UFDFPN (1.7x1.4)

EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 5-UFDFPN (1.7x1.4)

Buy Now Datasheet
Memory - 497-17567-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 5-UFDFPN (1.7x1.4)

EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 5-UFDFPN (1.7x1.4)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1371442-M24C04-FMH6TG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1371442-M24C04-FMH6TG
Integrated Circuits (ICs) - Memory - Memory 1371442-M24C04-FMH6TG
Win Source Part Number: 1371442-M24C04-FMH6T G Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 5-UFDFN Supplier Device Package: 5-UFDFPN (1.7x1.4) Base Product Number: M24C04 Technology: EEPROM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 5.5V Memory Type: Non-Volatile Memory Format: EEPROM Memory Size: 4Kbit Memory Organization: 512 x 8 Memory Interface: I²C Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Access Time: 900 ns

Win Source Part Number: 1371442-M24C04-FMH6TG
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 5-UFDFN
Supplier Device Package: 5-UFDFPN (1.7x1.4)
Base Product Number: M24C04
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 4Kbit
Memory Organization: 512 x 8
Memory Interface: I²C
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Access Time: 900 ns

Buy Now Datasheet
IC EEPROM 4KBIT I2C 5UFDFPN

IC EEPROM 4KBIT I2C 5UFDFPN

Supplier's Site Datasheet
Eeprom, 4Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics - 54AH6669 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics
54AH6669
Eeprom, 4Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics 54AH6669
EEPROM, 4KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 4KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Memory >> EEPROM - M24C04-FMH6TG - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
M24C04-FMH6TG
Memory >> EEPROM M24C04-FMH6TG
UFDFPN-5(1.4x1.7) EEPROM ROHS

UFDFPN-5(1.4x1.7) EEPROM ROHS

Supplier's Site Datasheet
Memory - M24C04-FMH6TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 5-UFDFPN (1.7x1.4)

EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 5-UFDFPN (1.7x1.4)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C04-FMH6TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C04-FMH6TG
Integrated Circuits (ICs) - Memory - Memory M24C04-FMH6TG
IC EEPROM 4KBIT I2C 5UFDFPN

IC EEPROM 4KBIT I2C 5UFDFPN

Supplier's Site
IC EEPROM 4KBIT I2C 5UFDFPN

IC EEPROM 4KBIT I2C 5UFDFPN

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 2396317 774-M24C04-FMH6TG 497-17567-2-ND 1371442-M24C04-FMH6TG M24C04-FMH6TG 54AH6669 M24C04-FMH6TG M24C04-FMH6TG M24C04-FMH6TG M24C04-FMH6TG
Product Name EEPROM Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 4Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics Memory >> EEPROM Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Density 32 kbits 4 kbits 4 kbits 4 kbits 4 kbits 4 kbits
Pins 5 5
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Data Retention 200 years
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 043641RLAD-7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.5 ns
Density 4500 kbits
View Details