STMicroelectronics, Inc. Memory M24C04-FMC6TG

Description
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)
Request a Quote
Description
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M24C04-FMC6TG is a 4-Kbit I²C-compatible EEPROM organized as 512 x 8 bits. It operates with a supply voltage range of 1.7 V to 5.5 V, with the capability to function at 1.6 V under specific conditions. The device supports I²C bus modes up to 400 kHz and has a maximum write time of 5 ms for both byte and page writes. It is designed for an operating temperature range of -40 °C to +85 °C, ensuring reliability in various environments. The memory features random and sequential read modes, a write protect function for the entire memory array, and enhanced ESD/latch-up protection. It is rated for over 4 million write cycles and boasts a data retention period exceeding 200 years. The M24C04-FMC6TG is available in multiple RoHS-compliant and halogen-free package options, including SO8N, TSSOP8, and UFDFPN. This product is suitable for applications requiring reliable non-volatile memory with low power consumption.

Datasheet Summary
Powered by GS/AI

The M24C04-FMC6TG is a 4-Kbit I²C-compatible EEPROM organized as 512 x 8 bits. It operates with a supply voltage range of 1.7 V to 5.5 V, with the capability to function at 1.6 V under specific conditions. The device supports I²C bus modes up to 400 kHz and has a maximum write time of 5 ms for both byte and page writes. It is designed for an operating temperature range of -40 °C to +85 °C, ensuring reliability in various environments. The memory features random and sequential read modes, a write protect function for the entire memory array, and enhanced ESD/latch-up protection. It is rated for over 4 million write cycles and boasts a data retention period exceeding 200 years. The M24C04-FMC6TG is available in multiple RoHS-compliant and halogen-free package options, including SO8N, TSSOP8, and UFDFPN. This product is suitable for applications requiring reliable non-volatile memory with low power consumption.

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-15175-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-15175-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-15175-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - EEPROM - M24C04-FMC6TG - 924750-M24C04-FMC6TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C04-FMC6TG
924750-M24C04-FMC6TG
Memory - EEPROM - M24C04-FMC6TG 924750-M24C04-FMC6TG
Manufacturer: STMicroelectronics Win Source Part Number: 924750-M24C04-FMC6TG Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 4Kb (512 x 8) I²C 8-UFDFPN (2x3) Package: 8-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: M24C04 Categories: Integrated Circuits (ICs) Case / Package: 8-UFDFPN (2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-15175-2, 497-15175-1, -497-15175-6, M24C04-FMC6TG-ND, -497-15175-2, -497-15175-1, 497-15175-6

Manufacturer: STMicroelectronics
Win Source Part Number: 924750-M24C04-FMC6TG
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 4Kb (512 x 8) I²C 8-UFDFPN (2x3)
Package: 8-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: M24C04
Categories: Integrated Circuits (ICs)
Case / Package: 8-UFDFPN (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 497-15175-2, 497-15175-1, -497-15175-6, M24C04-FMC6TG-ND, -497-15175-2, -497-15175-1, 497-15175-6

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-M24C04-FMC6TG
Memory IC and Storage Component 774-M24C04-FMC6TG
4 Kbit serial I2C bus EEPROM Product overview: M24C04-FMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C04-FMC6TG can be used for catalog matching and distributor lookup.

4 Kbit serial I2C bus EEPROM Product overview: M24C04-FMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C04-FMC6TG can be used for catalog matching and distributor lookup.

Supplier's Site
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 25AH9889 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
25AH9889
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics 25AH9889
EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:UFDFPN; No. of Pins:8Pins; Supply Voltage Min:1.7V; SupplyRoHS Compliant: Yes

EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:UFDFPN; No. of Pins:8Pins; Supply Voltage Min:1.7V; SupplyRoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 4KBIT I2C 8UFDFPN

IC EEPROM 4KBIT I2C 8UFDFPN

Supplier's Site Datasheet
IC EEPROM 4KBIT I2C 8UFDFPN

IC EEPROM 4KBIT I2C 8UFDFPN

Supplier's Site Datasheet
Memory - M24C04-FMC6TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-UFDFPN (2x3)

EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-UFDFPN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C04-FMC6TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C04-FMC6TG
Integrated Circuits (ICs) - Memory - Memory M24C04-FMC6TG
IC EEPROM 4KBIT I2C 8UFDFPN

IC EEPROM 4KBIT I2C 8UFDFPN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-15175-2-ND 924750-M24C04-FMC6TG 774-M24C04-FMC6TG 25AH9889 M24C04-FMC6TG M24C04-FMC6TG M24C04-FMC6TG M24C04-FMC6TG
Product Name Memory Memory - EEPROM - M24C04-FMC6TG Memory IC and Storage Component Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFN Exposed Pad 8-UFDFPN (2x3) UFDFPN 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.6 1.7V ~ 5.5V 1.7V ~ 5.5V 8-UFDFPN (2x3)
Access Time 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - EEPROM - AT25128AW-SQ27CL - 911819-AT25128AW-SQ27CL - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers