STMicroelectronics Memory - M24C04-DRMN3TP M24C04-DRMN3TP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 829045-M24C04-DRMN3T P Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 829045-M24C04-DRMN3T P Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - M24C04-DRMN3TP - 829045-M24C04-DRMN3TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - M24C04-DRMN3TP
829045-M24C04-DRMN3TP
Memory - M24C04-DRMN3TP 829045-M24C04-DRMN3TP
Manufacturer: STMicroelectronics Win Source Part Number: 829045-M24C04-DRMN3T P Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 829045-M24C04-DRMN3TP
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 829045-M24C04-DRMN3TP
Product Name Memory - M24C04-DRMN3TP
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers