Automotive 4-Kbit serial I2C bus EEPROM Product overview: M24C04-DRMF3TG/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C04-DRMF3TG/K
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 8-MLP (2x3)
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 8-MLP (2x3)
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 8-MLP (2x3)
Manufacturer: STMicroelectronics
Win Source Part Number: 880518-M24C04-DRMF3T
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: M24C04
Categories: Integrated Circuits (ICs)
Case / Package: 8-MLP (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 497-15358-6, 497-15358-1, 497-15358-2
IC EEPROM 4KBIT I2C 1MHZ 8MLP
IC EEPROM 4KBIT I2C 1MHZ 8MLP
IC EEPROM 4KBIT I2C 1MHZ 8MLP
EEPROM, AEC-Q100, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:MLP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes
EEPROM Memory IC 4Kbit I²C 1 MHz 450 ns 8-MLP (2x3)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M24C04-DRMF3TG/K | 497-15358-2-ND | 880518-M24C04-DRMF3TG/K | M24C04-DRMF3TG/K | M24C04-DRMF3TG/K | M24C04-DRMF3TG/K | 25AH9887 | M24C04-DRMF3TG/K |
| Product Name | Automotive Memory IC and Storage Component | Memory | Memory - EEPROM - M24C04-DRMF3TG/K | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, Aec-Q100, 4Kbit, -40 To 125Deg C; Memory Size Stmicroelectronics | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM |
| Access Time | 450 ns | 450 ns | 450 ns | 450 ns | ||||
| Data Retention | 100 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Density | 4 kbits | 4 kbits | 4 kbits | 4 kbits | 4 kbits | 4 kbits |