STMicroelectronics, Inc. Memory M24C04-DRDW8TP/K

Description
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-15344-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Memory - 497-15344-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Memory - 497-15344-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-M24C04-DRDW8TP/K
Memory IC and Storage Component 774-M24C04-DRDW8TP/K
4-Kbit serial I2C bus EEPROM 105°C operation Product overview: M24C04-DRDW8TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C04-DRDW8TP/K can be used for catalog matching and distributor lookup.

4-Kbit serial I2C bus EEPROM 105°C operation Product overview: M24C04-DRDW8TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C04-DRDW8TP/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1371468-M24C04-DRDW8TP/K - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1371468-M24C04-DRDW8TP/K
Integrated Circuits (ICs) - Memory - Memory 1371468-M24C04-DRDW8TP/K
Win Source Part Number: 1371468-M24C04-DRDW8 TP/K Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Base Product Number: M24C04 Technology: EEPROM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 5.5V Memory Type: Non-Volatile Memory Format: EEPROM Memory Size: 4Kbit Memory Organization: 512 x 8 Memory Interface: I²C Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 4ms Access Time: 450 ns

Win Source Part Number: 1371468-M24C04-DRDW8TP/K
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Base Product Number: M24C04
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 4Kbit
Memory Organization: 512 x 8
Memory Interface: I²C
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 4ms
Access Time: 450 ns

Buy Now Datasheet
Memory - M24C04-DRDW8TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 1 MHz 450 ns 8-TSSOP

EEPROM Memory IC 4Kbit I²C 1 MHz 450 ns 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C04-DRDW8TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C04-DRDW8TP/K
Integrated Circuits (ICs) - Memory - Memory M24C04-DRDW8TP/K
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP

IC EEPROM 4KBIT I2C 1MHZ 8TSSOP

Supplier's Site
Eeprom, 4Kbit, -40 To 105Deg C Rohs Compliant Stmicroelectronics - 47AK6667 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 105Deg C Rohs Compliant Stmicroelectronics
47AK6667
Eeprom, 4Kbit, -40 To 105Deg C Rohs Compliant Stmicroelectronics 47AK6667
EEPROM, 4KBIT, -40 TO 105DEG C ROHS COMPLIANT: YES

EEPROM, 4KBIT, -40 TO 105DEG C ROHS COMPLIANT: YES

Supplier's Site
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP

IC EEPROM 4KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP

IC EEPROM 4KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-15344-2-ND 774-M24C04-DRDW8TP/K 1371468-M24C04-DRDW8TP/K M24C04-DRDW8TP/K M24C04-DRDW8TP/K 47AK6667 M24C04-DRDW8TP/K M24C04-DRDW8TP/K
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 4Kbit, -40 To 105Deg C Rohs Compliant Stmicroelectronics Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) 8-TSSOP (0.173", 4.40mm Width)
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V
Access Time 450 ns 450 ns 450 ns 450 ns 450 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 93Z667DMQB65 - Acme Chip Technology Co., Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 65 ns
Density 64 kbits
View Details
2 suppliers