STMicroelectronics, Inc. 2Kb 5.5V SOIC Memory IC and Storage Component M24C02-WMN6TP

Description
2Kb I2C EEPROM, 900ns Access, SOIC, 5.5V Product overview: M24C02-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 5.5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C02-WMN6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2Kb I2C EEPROM, 900ns Access, SOIC, 5.5V Product overview: M24C02-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 5.5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C02-WMN6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2Kb 5.5V SOIC Memory IC and Storage Component
774-M24C02-WMN6TP
2Kb 5.5V SOIC Memory IC and Storage Component 774-M24C02-WMN6TP
2Kb I2C EEPROM, 900ns Access, SOIC, 5.5V Product overview: M24C02-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 5.5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C02-WMN6TP can be used for catalog matching and distributor lookup.

2Kb I2C EEPROM, 900ns Access, SOIC, 5.5V Product overview: M24C02-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 5.5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C02-WMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 497-8552-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - 497-8552-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - 497-8552-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - EEPROM - M24C02-WMN6TP - 020792-M24C02-WMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C02-WMN6TP
020792-M24C02-WMN6TP
Memory - EEPROM - M24C02-WMN6TP 020792-M24C02-WMN6TP
Manufacturer: STMicroelectronics Win Source Part Number: 020792-M24C02-WMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 900ns Family Name: M24C02-W Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): BR24C02-WMN6TP; FM24C03UFLZVM8; FM24C03UFLVM8; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 020792-M24C02-WMN6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 900ns
Family Name: M24C02-W
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): BR24C02-WMN6TP; FM24C03UFLZVM8; FM24C03UFLVM8;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
EEPROM - 6862429 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6862429
EEPROM 6862429
STMicroelectronics M24C02-WMN6TP

STMicroelectronics M24C02-WMN6TP

Supplier's Site
EEPROM - 6862429P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6862429P
EEPROM 6862429P
STMicroelectronics M24C02-WMN6TP

STMicroelectronics M24C02-WMN6TP

Supplier's Site
EEPROM - 1459422 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1459422
EEPROM 1459422
STMicroelectronics M24C02-WMN6TP

STMicroelectronics M24C02-WMN6TP

Supplier's Site
Eeprom, 2Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics - 54AH0913 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics
54AH0913
Eeprom, 2Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics 54AH0913
EEPROM, 2KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 2KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Serial Eeprom, 2Kbit, 400Khz, Soic-8; Memory Size Stmicroelectronics - 94W9084 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 400Khz, Soic-8; Memory Size Stmicroelectronics
94W9084
Serial Eeprom, 2Kbit, 400Khz, Soic-8; Memory Size Stmicroelectronics 94W9084
SERIAL EEPROM, 2KBIT, 400KHZ, SOIC-8; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 400KHZ, SOIC-8; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2KBIT 400KHZ 8SO - M24C02-WMN6TP - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC EEPROM 2KBIT 400KHZ 8SO
M24C02-WMN6TP
IC EEPROM 2KBIT 400KHZ 8SO M24C02-WMN6TP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 400KHZ 8SO

IC EEPROM 2KBIT I2C 400KHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C02-WMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C02-WMN6TP
Integrated Circuits (ICs) - Memory - Memory M24C02-WMN6TP
IC EEPROM 2KBIT I2C 400KHZ 8SOIC

IC EEPROM 2KBIT I2C 400KHZ 8SOIC

Supplier's Site
Memory - M24C02-WMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 2KBIT I2C 400KHZ 8SO

IC EEPROM 2KBIT I2C 400KHZ 8SO

Supplier's Site Datasheet
Memory >> EEPROM - M24C02-WMN6TP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
M24C02-WMN6TP
Memory >> EEPROM M24C02-WMN6TP
2Kbit I2C SOIC-8 EEPROM ROHS

2Kbit I2C SOIC-8 EEPROM ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M24C02-WMN6TP 497-8552-1-ND 020792-M24C02-WMN6TP 6862429 6862429P 54AH0913 94W9084 M24C02-WMN6TP M24C02-WMN6TP M24C02-WMN6TP M24C02-WMN6TP M24C02-WMN6TP M24C02-WMN6TP
Product Name 2Kb 5.5V SOIC Memory IC and Storage Component Memory Memory - EEPROM - M24C02-WMN6TP EEPROM EEPROM Eeprom, 2Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics Serial Eeprom, 2Kbit, 400Khz, Soic-8; Memory Size Stmicroelectronics IC EEPROM 2KBIT 400KHZ 8SO Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory >> EEPROM
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns 900 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2 kbits 2 kbits 16 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - NMC2147HF-3-MIL - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type FL18
View Details
3 suppliers
Memory - 5962F1120101QXA - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category SRAM; SRAM Chip
Density 72000 kbits
View Details
2 suppliers
Memory - 6116SA45TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details