Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958373-M24C02-WDW6TP
Packaging: Tape & Reel
Mounting: SMD (SMT)
Interface: I2C, Serial
Access Time: 900 ns
Density: 2 kb
Categories: OEM Parts(M-N)
Case / Package: TSSOP
Max Frequency: 400 kHz
Alternative Parts (Cross-Reference): M24C02-WDW6TP/SM24C0
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 958373-M24C02-WDW6TP/S |
| Product Name | OEM Parts - OEM Parts (M - N) - M24C02-WDW6TP/S |