STMicroelectronics, Inc. Memory - EEPROM - M24C02-RMC6TG M24C02-RMC6TG

Description
Manufacturer: STMicroelectronics Win Source Part Number: 072772-M24C02-RMC6TG Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UFDFPN (2x3) Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 072772-M24C02-RMC6TG Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UFDFPN (2x3) Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M24C02-RMC6TG - 072772-M24C02-RMC6TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C02-RMC6TG
072772-M24C02-RMC6TG
Memory - EEPROM - M24C02-RMC6TG 072772-M24C02-RMC6TG
Manufacturer: STMicroelectronics Win Source Part Number: 072772-M24C02-RMC6TG Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UFDFPN (2x3) Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 072772-M24C02-RMC6TG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-UFDFPN (2x3)
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 497-17822-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-17822-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-17822-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

Buy Now Datasheet
Singapore, Singapore
2Kb 400kHz 5.5V Memory IC and Storage Component
774-M24C02-RMC6TG
2Kb 400kHz 5.5V Memory IC and Storage Component 774-M24C02-RMC6TG
2Kb I2C EEPROM, 400kHz, 5.5V, 900ns Access Product overview: M24C02-RMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 400kHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C02-RMC6TG can be used for catalog matching and distributor lookup.

2Kb I2C EEPROM, 400kHz, 5.5V, 900ns Access Product overview: M24C02-RMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 400kHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C02-RMC6TG can be used for catalog matching and distributor lookup.

Supplier's Site
IC EEPROM 2KBIT I2C 8UFDFPN

IC EEPROM 2KBIT I2C 8UFDFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C02-RMC6TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C02-RMC6TG
Integrated Circuits (ICs) - Memory - Memory M24C02-RMC6TG
IC EEPROM 2KBIT I2C 8UFDFPN

IC EEPROM 2KBIT I2C 8UFDFPN

Supplier's Site
Memory - M24C02-RMC6TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-UFDFPN (2x3)

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-UFDFPN (2x3)

Buy Now Datasheet
IC EEPROM 2KBIT I2C 8UFDFPN

IC EEPROM 2KBIT I2C 8UFDFPN

Supplier's Site Datasheet
Eeprom, 2Kbit, I2C, 400Khz, Ufdfpn-8; Memory Size Stmicroelectronics - 51AC9278 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, I2C, 400Khz, Ufdfpn-8; Memory Size Stmicroelectronics
51AC9278
Eeprom, 2Kbit, I2C, 400Khz, Ufdfpn-8; Memory Size Stmicroelectronics 51AC9278
EEPROM, 2KBIT, I2C, 400KHZ, UFDFPN-8; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:UFDFPN; No. of Pins:8Pins; Supply Voltage Min:1.8V;RoHS Compliant: Yes

EEPROM, 2KBIT, I2C, 400KHZ, UFDFPN-8; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:UFDFPN; No. of Pins:8Pins; Supply Voltage Min:1.8V;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 072772-M24C02-RMC6TG 497-17822-2-ND 774-M24C02-RMC6TG M24C02-RMC6TG M24C02-RMC6TG M24C02-RMC6TG M24C02-RMC6TG 51AC9278
Product Name Memory - EEPROM - M24C02-RMC6TG Memory 2Kb 400kHz 5.5V Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 2Kbit, I2C, 400Khz, Ufdfpn-8; Memory Size Stmicroelectronics
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFPN (2x3) 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad UFDFPN
Supply Voltage 1.8 V ~ 5.5 V 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V -40degC ~ 85degC (TA) 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 0791076239RQA00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
 - 27S19AJC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Density 0 kbits
Package Type PLCC; PLCC20
View Details
3 suppliers