STMicroelectronics, Inc. 2Kb 400kHz 5.5V DFN Memory IC and Storage Component M24C02-RMB6TG

Description
2Kb I2C EEPROM, 256x8, 400kHz, 900ns, DFN, 1.8-5.5V Product overview: M24C02-RMB6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 400kHz, 5.5V, DFN. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 400kHz, 5.5V, DFN, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C02-RMB6TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2Kb I2C EEPROM, 256x8, 400kHz, 900ns, DFN, 1.8-5.5V Product overview: M24C02-RMB6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 400kHz, 5.5V, DFN. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 400kHz, 5.5V, DFN, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C02-RMB6TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Kb 400kHz 5.5V DFN Memory IC and Storage Component - 774-M24C02-RMB6TG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2Kb 400kHz 5.5V DFN Memory IC and Storage Component
774-M24C02-RMB6TG
2Kb 400kHz 5.5V DFN Memory IC and Storage Component 774-M24C02-RMB6TG
2Kb I2C EEPROM, 256x8, 400kHz, 900ns, DFN, 1.8-5.5V Product overview: M24C02-RMB6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 400kHz, 5.5V, DFN. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 400kHz, 5.5V, DFN, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C02-RMB6TG can be used for catalog matching and distributor lookup.

2Kb I2C EEPROM, 256x8, 400kHz, 900ns, DFN, 1.8-5.5V Product overview: M24C02-RMB6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 400kHz, 5.5V, DFN. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 400kHz, 5.5V, DFN, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C02-RMB6TG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - M24C02-RMB6TG - 121926-M24C02-RMB6TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C02-RMB6TG
121926-M24C02-RMB6TG
Memory - EEPROM - M24C02-RMB6TG 121926-M24C02-RMB6TG
Manufacturer: STMicroelectronics Win Source Part Number: 121926-M24C02-RMB6TG Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UFDFPN (2x3) Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 121926-M24C02-RMB6TG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-UFDFPN (2x3)
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 497-8703-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C02-RMB6TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C02-RMB6TG
Integrated Circuits (ICs) - Memory - Memory M24C02-RMB6TG
IC EEPROM 2KBIT I2C 8UFDFPN

IC EEPROM 2KBIT I2C 8UFDFPN

Supplier's Site
IC EEPROM 2KBIT 400KHZ 8UFDFPN - 761-M24C02-RMB6TG - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 2KBIT 400KHZ 8UFDFPN
761-M24C02-RMB6TG
IC EEPROM 2KBIT 400KHZ 8UFDFPN 761-M24C02-RMB6TG
IC EEPROM 2KBIT 400KHZ 8UFDFPN

IC EEPROM 2KBIT 400KHZ 8UFDFPN

Supplier's Site
Memory - M24C02-RMB6TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-UFDFPN (2x3)

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-UFDFPN (2x3)

Buy Now Datasheet
IC EEPROM 2KBIT I2C 8UFDFPN

IC EEPROM 2KBIT I2C 8UFDFPN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M24C02-RMB6TG 121926-M24C02-RMB6TG 497-8703-2-ND M24C02-RMB6TG 761-M24C02-RMB6TG M24C02-RMB6TG M24C02-RMB6TG
Product Name 2Kb 400kHz 5.5V DFN Memory IC and Storage Component Memory - EEPROM - M24C02-RMB6TG Memory Integrated Circuits (ICs) - Memory - Memory IC EEPROM 2KBIT 400KHZ 8UFDFPN Memory Memory
Memory Category EEPROM; Non-Volatile, , EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2 kbits 2 kbits 16 kbits 2 kbits 2 kbits
Package Type DFN 8-UFDFPN (2x3) 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - CAT24C16YI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 16 kbits
View Details