STMicroelectronics, Inc. EEPROM M24C02-RDW6TP

Description
EEPROM I2C 2KBit TSSOP8
Request a Quote Datasheet
Description
EEPROM I2C 2KBit TSSOP8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 6862387 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6862387
EEPROM 6862387
EEPROM I2C 2KBit TSSOP8

EEPROM I2C 2KBit TSSOP8

Supplier's Site
EEPROM - 6862387P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6862387P
EEPROM 6862387P
EEPROM I2C 2KBit TSSOP8

EEPROM I2C 2KBit TSSOP8

Supplier's Site
EEPROM - 1686376 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1686376
EEPROM 1686376
EEPROM I2C 2KBit TSSOP8

EEPROM I2C 2KBit TSSOP8

Supplier's Site
Memory - EEPROM - M24C02-RDW6TP - 100312-M24C02-RDW6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C02-RDW6TP
100312-M24C02-RDW6TP
Memory - EEPROM - M24C02-RDW6TP 100312-M24C02-RDW6TP
Manufacturer: STMicroelectronics Win Source Part Number: 100312-M24C02-RDW6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 100312-M24C02-RDW6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 497-18720-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Memory - 497-18720-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Memory - 497-18720-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
2Kb 400kHz TSSOP Memory IC and Storage Component
774-M24C02-RDW6TP
2Kb 400kHz TSSOP Memory IC and Storage Component 774-M24C02-RDW6TP
2Kb I2C EEPROM, 400kHz, 900ns Access, TSSOP Product overview: M24C02-RDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 400kHz, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 400kHz, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C02-RDW6TP can be used for catalog matching and distributor lookup.

2Kb I2C EEPROM, 400kHz, 900ns Access, TSSOP Product overview: M24C02-RDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 400kHz, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 400kHz, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C02-RDW6TP can be used for catalog matching and distributor lookup.

Supplier's Site
Eeprom, 2Kbit, I2C, 400Khz, Tssop-8; Memory Size Stmicroelectronics - 51AC9277 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, I2C, 400Khz, Tssop-8; Memory Size Stmicroelectronics
51AC9277
Eeprom, 2Kbit, I2C, 400Khz, Tssop-8; Memory Size Stmicroelectronics 51AC9277
EEPROM, 2KBIT, I2C, 400KHZ, TSSOP-8; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

EEPROM, 2KBIT, I2C, 400KHZ, TSSOP-8; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C02-RDW6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C02-RDW6TP
Integrated Circuits (ICs) - Memory - Memory M24C02-RDW6TP
IC EEPROM 2KBIT I2C 8TSSOP

IC EEPROM 2KBIT I2C 8TSSOP

Supplier's Site
Memory >> EEPROM - M24C02-RDW6TP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
M24C02-RDW6TP
Memory >> EEPROM M24C02-RDW6TP
2Kbit 400kHz I2C TSSOP-8 EEPROM ROHS

2Kbit 400kHz I2C TSSOP-8 EEPROM ROHS

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 8TSSOP

IC EEPROM 2KBIT I2C 8TSSOP

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 8TSSOP

IC EEPROM 2KBIT I2C 8TSSOP

Supplier's Site Datasheet
IC EEPROM 2K I2C 400KHZ 8TSSOP - 761-M24C02-RDW6TP - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 2K I2C 400KHZ 8TSSOP
761-M24C02-RDW6TP
IC EEPROM 2K I2C 400KHZ 8TSSOP 761-M24C02-RDW6TP
IC EEPROM 2K I2C 400KHZ 8TSSOP

IC EEPROM 2K I2C 400KHZ 8TSSOP

Supplier's Site
Memory - M24C02-RDW6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TSSOP

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TSSOP

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 6862387 6862387P 100312-M24C02-RDW6TP 497-18720-6-ND 774-M24C02-RDW6TP 51AC9277 M24C02-RDW6TP M24C02-RDW6TP M24C02-RDW6TP M24C02-RDW6TP 761-M24C02-RDW6TP M24C02-RDW6TP
Product Name EEPROM EEPROM Memory - EEPROM - M24C02-RDW6TP Memory 2Kb 400kHz TSSOP Memory IC and Storage Component Eeprom, 2Kbit, I2C, 400Khz, Tssop-8; Memory Size Stmicroelectronics Integrated Circuits (ICs) - Memory - Memory Memory >> EEPROM Memory Memory IC EEPROM 2K I2C 400KHZ 8TSSOP Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns 900 ns 900 ns
Density 2 kbits 16 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits 16 kbits 2 kbits
Package Type SSOP SSOP; TSSOP SOP; SSOP; TSSOP; 8-TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" TSSOP SSOP; TSSOP 8-TSSOP (0.173", 4.40mm Width) SSOP; 8-TSSOP (0.173, 4.40mm Width) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Pins 8 8 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details