STMicroelectronics, Inc. Memory M24C02-FMH6TG

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 5-UFDFPN (1.7x1.4)
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 5-UFDFPN (1.7x1.4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-17566-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 5-UFDFPN (1.7x1.4)

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 5-UFDFPN (1.7x1.4)

Buy Now Datasheet
Memory - 497-17566-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 5-UFDFPN (1.7x1.4)

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 5-UFDFPN (1.7x1.4)

Buy Now Datasheet
Memory - 497-17566-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 5-UFDFPN (1.7x1.4)

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 5-UFDFPN (1.7x1.4)

Buy Now Datasheet
Memory IC and Storage Component - 774-M24C02-FMH6TG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M24C02-FMH6TG
Memory IC and Storage Component 774-M24C02-FMH6TG
2-Kbit serial I2C bus EEPROM Product overview: M24C02-FMH6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C02-FMH6TG can be used for catalog matching and distributor lookup.

2-Kbit serial I2C bus EEPROM Product overview: M24C02-FMH6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C02-FMH6TG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1115190-M24C02-FMH6TG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1115190-M24C02-FMH6TG
Integrated Circuits (ICs) - Memory 1115190-M24C02-FMH6TG
Win Source Part Number: 1115190-M24C02-FMH6T G Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Access Time: 900 ns Voltage - Supply: 1.7V ~ 5.5V Package / Case: 5-UFDFN Supplier Device Package: 5-UFDFPN (1.7x1.4) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Alternative Parts (Cross-Reference): M24C02FMH6TG; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Other Names: 497-17566-6,497-1756 6-2,497-17566-1 Base Product Number: M24C02

Win Source Part Number: 1115190-M24C02-FMH6TG
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Access Time: 900 ns
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 5-UFDFN
Supplier Device Package: 5-UFDFPN (1.7x1.4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Alternative Parts (Cross-Reference): M24C02FMH6TG;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: STMicroelectronics
Other Names: 497-17566-6,497-17566-2,497-17566-1
Base Product Number: M24C02

Buy Now Datasheet
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 23AH3274 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
23AH3274
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics 23AH3274
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DFN; No. of Pins:5Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DFN; No. of Pins:5Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - M24C02-FMH6TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 5-UFDFPN (1.7x1.4)

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 5-UFDFPN (1.7x1.4)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C02-FMH6TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C02-FMH6TG
Integrated Circuits (ICs) - Memory - Memory M24C02-FMH6TG
IC EEPROM 2KBIT I2C 5UFDFPN

IC EEPROM 2KBIT I2C 5UFDFPN

Supplier's Site
IC EEPROM 2KBIT I2C 5UFDFPN

IC EEPROM 2KBIT I2C 5UFDFPN

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 5UFDFPN

IC EEPROM 2KBIT I2C 5UFDFPN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-17566-1-ND 774-M24C02-FMH6TG 1115190-M24C02-FMH6TG 23AH3274 M24C02-FMH6TG M24C02-FMH6TG M24C02-FMH6TG M24C02-FMH6TG
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 5-UFDFN DFN 5-UFDFN 5-UFDFN
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 1.7V ~ 5.5V 1.7V ~ 5.5V Surface Mount 1.7V ~ 5.5V
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - 122005 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 6116LA25TBD - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details