STMicroelectronics, Inc. Memory - EEPROM - M24C02-FMC6TG M24C02-FMC6TG

Description
Manufacturer: STMicroelectronics Win Source Part Number: 802685-M24C02-FMC6TG Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Access Time: 900ns Supplier Device Package: 8-UFDFPN (2x3) Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-UFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V Part Number Series: M24C02
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 802685-M24C02-FMC6TG Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Access Time: 900ns Supplier Device Package: 8-UFDFPN (2x3) Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-UFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V Part Number Series: M24C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M24C02-FMC6TG - 802685-M24C02-FMC6TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C02-FMC6TG
802685-M24C02-FMC6TG
Memory - EEPROM - M24C02-FMC6TG 802685-M24C02-FMC6TG
Manufacturer: STMicroelectronics Win Source Part Number: 802685-M24C02-FMC6TG Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Access Time: 900ns Supplier Device Package: 8-UFDFPN (2x3) Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-UFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V Part Number Series: M24C02

Manufacturer: STMicroelectronics
Win Source Part Number: 802685-M24C02-FMC6TG
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Access Time: 900ns
Supplier Device Package: 8-UFDFPN (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-UFDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 5.5V
Part Number Series: M24C02

Buy Now Datasheet
Singapore, Singapore
5.5V Memory IC and Storage Component
774-M24C02-FMC6TG
5.5V Memory IC and Storage Component 774-M24C02-FMC6TG
2-Kbit Serial I2C EEPROM, 1.7-5.5V, 8-Pin PDSO Product overview: M24C02-FMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C02-FMC6TG can be used for catalog matching and distributor lookup.

2-Kbit Serial I2C EEPROM, 1.7-5.5V, 8-Pin PDSO Product overview: M24C02-FMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C02-FMC6TG can be used for catalog matching and distributor lookup.

Supplier's Site
EEPROM - 2396314 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2396314
EEPROM 2396314
ST M24C02-FMC6TG

ST M24C02-FMC6TG

Supplier's Site
EEPROM - 2396315 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2396315
EEPROM 2396315
ST M24C02-FMC6TG

ST M24C02-FMC6TG

Supplier's Site
EEPROM - 2396315P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2396315P
EEPROM 2396315P
ST M24C02-FMC6TG

ST M24C02-FMC6TG

Supplier's Site
Memory - 497-15747-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-15747-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-15747-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - M24C02-FMC6TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-UFDFPN (2x3)

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-UFDFPN (2x3)

Buy Now Datasheet
IC EEPROM 2KBIT I2C 8UFDFPN

IC EEPROM 2KBIT I2C 8UFDFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C02-FMC6TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C02-FMC6TG
Integrated Circuits (ICs) - Memory - Memory M24C02-FMC6TG
IC EEPROM 2KBIT I2C 8UFDFPN

IC EEPROM 2KBIT I2C 8UFDFPN

Supplier's Site
Eeprom, 2Kbit, I2C, 400Khz, Ufdfpn-8; Memory Size Stmicroelectronics - 51AC9276 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, I2C, 400Khz, Ufdfpn-8; Memory Size Stmicroelectronics
51AC9276
Eeprom, 2Kbit, I2C, 400Khz, Ufdfpn-8; Memory Size Stmicroelectronics 51AC9276
EEPROM, 2KBIT, I2C, 400KHZ, UFDFPN-8; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:UFDFPN; No. of Pins:8Pins; Supply Voltage Min:1.7V;RoHS Compliant: Yes

EEPROM, 2KBIT, I2C, 400KHZ, UFDFPN-8; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:UFDFPN; No. of Pins:8Pins; Supply Voltage Min:1.7V;RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 8UFDFPN

IC EEPROM 2KBIT I2C 8UFDFPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 802685-M24C02-FMC6TG 774-M24C02-FMC6TG 2396314 497-15747-1-ND M24C02-FMC6TG M24C02-FMC6TG M24C02-FMC6TG 51AC9276 M24C02-FMC6TG
Product Name Memory - EEPROM - M24C02-FMC6TG 5.5V Memory IC and Storage Component EEPROM Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 2Kbit, I2C, 400Khz, Ufdfpn-8; Memory Size Stmicroelectronics Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 1.7V ~ 5.5V 1.7V ~ 5.5V -40degC ~ 85degC (TA) 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S21AJC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Memory - 520366231296 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers