STMicroelectronics, Inc. Memory - EEPROM - M24C02-DRMN8TP/K M24C02-DRMN8TP/K

Description
Manufacturer: STMicroelectronics Win Source Part Number: 804067-M24C02-DRMN8T P/K Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Access Time: 450ns Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 105°C Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 4ms Memory Interface: I2C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: M24C02
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 804067-M24C02-DRMN8T P/K Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Access Time: 450ns Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 105°C Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 4ms Memory Interface: I2C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: M24C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M24C02-DRMN8TP/K - 804067-M24C02-DRMN8TP/K - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C02-DRMN8TP/K
804067-M24C02-DRMN8TP/K
Memory - EEPROM - M24C02-DRMN8TP/K 804067-M24C02-DRMN8TP/K
Manufacturer: STMicroelectronics Win Source Part Number: 804067-M24C02-DRMN8T P/K Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Access Time: 450ns Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 105°C Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 4ms Memory Interface: I2C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: M24C02

Manufacturer: STMicroelectronics
Win Source Part Number: 804067-M24C02-DRMN8TP/K
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Access Time: 450ns
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 105°C
Memory Format: EEPROM
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 4ms
Memory Interface: I2C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V
Part Number Series: M24C02

Buy Now
Memory - 497-15343-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 497-15343-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 497-15343-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-M24C02-DRMN8TP/K
Memory IC and Storage Component 774-M24C02-DRMN8TP/K
2-Kbit serial I2C bus EEPROM 105°C operation Product overview: M24C02-DRMN8TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C02-DRMN8TP/K can be used for catalog matching and distributor lookup.

2-Kbit serial I2C bus EEPROM 105°C operation Product overview: M24C02-DRMN8TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C02-DRMN8TP/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C02-DRMN8TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C02-DRMN8TP/K
Integrated Circuits (ICs) - Memory - Memory M24C02-DRMN8TP/K
IC EEPROM 2KBIT I2C 1MHZ 8SOIC

IC EEPROM 2KBIT I2C 1MHZ 8SOIC

Supplier's Site
IC EEPROM 2KBIT I2C 1MHZ 8SO

IC EEPROM 2KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 1MHZ 8SO

IC EEPROM 2KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
Memory - M24C02-DRMN8TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 450 ns 8-SOIC

EEPROM Memory IC 2Kbit I²C 1 MHz 450 ns 8-SOIC

Buy Now Datasheet
Eeprom, 2Kbit, I2C, 1Mhz, Soic-8; Memory Interface Type Stmicroelectronics - 45AC7385 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, I2C, 1Mhz, Soic-8; Memory Interface Type Stmicroelectronics
45AC7385
Eeprom, 2Kbit, I2C, 1Mhz, Soic-8; Memory Interface Type Stmicroelectronics 45AC7385
EEPROM, 2KBIT, I2C, 1MHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; MSL:- RoHS Compliant: Yes

EEPROM, 2KBIT, I2C, 1MHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 804067-M24C02-DRMN8TP/K 497-15343-2-ND 774-M24C02-DRMN8TP/K M24C02-DRMN8TP/K M24C02-DRMN8TP/K M24C02-DRMN8TP/K M24C02-DRMN8TP/K 45AC7385
Product Name Memory - EEPROM - M24C02-DRMN8TP/K Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Eeprom, 2Kbit, I2C, 1Mhz, Soic-8; Memory Interface Type Stmicroelectronics
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Access Time 450 ns 450 ns 450 ns 450 ns 450 ns
Cycle Time 4.00E6 ns 450 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8440VLJ-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; Bulk
View Details
3 suppliers
Memory - 8611200818 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers