STMicroelectronics, Inc. Automotive Memory IC and Storage Component M24C02-DRMF3TG/K

Description
Automotive 2-Kbit serial I2C bus EEPROM Product overview: M24C02-DRMF3TG/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C02-DRMF3TG/K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive 2-Kbit serial I2C bus EEPROM Product overview: M24C02-DRMF3TG/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C02-DRMF3TG/K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Memory IC and Storage Component - 774-M24C02-DRMF3TG/K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Memory IC and Storage Component
774-M24C02-DRMF3TG/K
Automotive Memory IC and Storage Component 774-M24C02-DRMF3TG/K
Automotive 2-Kbit serial I2C bus EEPROM Product overview: M24C02-DRMF3TG/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C02-DRMF3TG/K can be used for catalog matching and distributor lookup.

Automotive 2-Kbit serial I2C bus EEPROM Product overview: M24C02-DRMF3TG/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C02-DRMF3TG/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 497-15357-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-MLP (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-MLP (2x3)

Buy Now Datasheet
Memory - 497-15357-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-MLP (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-MLP (2x3)

Buy Now Datasheet
Memory - 497-15357-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-MLP (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-MLP (2x3)

Buy Now Datasheet
Memory - EEPROM - M24C02-DRMF3TG/K - 844044-M24C02-DRMF3TG/K - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C02-DRMF3TG/K
844044-M24C02-DRMF3TG/K
Memory - EEPROM - M24C02-DRMF3TG/K 844044-M24C02-DRMF3TG/K
Manufacturer: STMicroelectronics Win Source Part Number: 844044-M24C02-DRMF3T G/K Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 450 ns 8-MLP (2x3) Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: M24C02 Categories: Integrated Circuits (ICs) Case / Package: 8-MLP (2x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-15357-2, 497-15357-1, 497-15357-6

Manufacturer: STMicroelectronics
Win Source Part Number: 844044-M24C02-DRMF3TG/K
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: M24C02
Categories: Integrated Circuits (ICs)
Case / Package: 8-MLP (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 497-15357-2, 497-15357-1, 497-15357-6

Buy Now Datasheet
Eeprom, Aec-Q100, 2Kbit, I2C, 1Mhz, Mlp8; Memory Size Stmicroelectronics - 51AC9275 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 2Kbit, I2C, 1Mhz, Mlp8; Memory Size Stmicroelectronics
51AC9275
Eeprom, Aec-Q100, 2Kbit, I2C, 1Mhz, Mlp8; Memory Size Stmicroelectronics 51AC9275
EEPROM, AEC-Q100, 2KBIT, I2C, 1MHZ, MLP8; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:MLP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

EEPROM, AEC-Q100, 2KBIT, I2C, 1MHZ, MLP8; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:MLP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 1MHZ 8MLP

IC EEPROM 2KBIT I2C 1MHZ 8MLP

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 1MHZ 8MLP

IC EEPROM 2KBIT I2C 1MHZ 8MLP

Supplier's Site Datasheet
Memory - M24C02-DRMF3TG/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 450 ns 8-MLP (2x3)

EEPROM Memory IC 2Kbit I²C 1 MHz 450 ns 8-MLP (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C02-DRMF3TG/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C02-DRMF3TG/K
Integrated Circuits (ICs) - Memory - Memory M24C02-DRMF3TG/K
IC EEPROM 2KBIT I2C 1MHZ 8MLP

IC EEPROM 2KBIT I2C 1MHZ 8MLP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M24C02-DRMF3TG/K 497-15357-2-ND 844044-M24C02-DRMF3TG/K 51AC9275 M24C02-DRMF3TG/K M24C02-DRMF3TG/K M24C02-DRMF3TG/K M24C02-DRMF3TG/K
Product Name Automotive Memory IC and Storage Component Memory Memory - EEPROM - M24C02-DRMF3TG/K Eeprom, Aec-Q100, 2Kbit, I2C, 1Mhz, Mlp8; Memory Size Stmicroelectronics Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 450 ns 450 ns 450 ns 450 ns
Data Retention 100 years
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8422AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 22 bits
View Details
4 suppliers
Memory - 16-3791-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256L25TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details