2-Kbit serial I2C bus EEPROM 105°C operation Product overview: M24C02-DRDW8TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C02-DRDW8TP/K
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-TSSOP
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-TSSOP
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-TSSOP
EEPROM, 2KBIT, -40 TO 105DEG C ROHS COMPLIANT: YES
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP
EEPROM Memory IC 2Kbit I²C 1 MHz 450 ns 8-TSSOP
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M24C02-DRDW8TP/K | 497-15342-1-ND | 54AH6668 | M24C02-DRDW8TP/K | M24C02-DRDW8TP/K | M24C02-DRDW8TP/K | M24C02-DRDW8TP/K |
| Product Name | Memory IC and Storage Component | Memory | Eeprom, 2Kbit, -40 To 105Deg C Rohs Compliant Stmicroelectronics | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 450 ns | 450 ns | 450 ns | 450 ns | |||
| Data Retention | 200 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Density | 2 kbits | 2 kbits | 2 kbits | 2 kbits | 2 kbits |