STMicroelectronics Memory - M24C01-WDW6T M24C01-WDW6T

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1210012-M24C01-WDW6T Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1210012-M24C01-WDW6T Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - M24C01-WDW6T - 1210012-M24C01-WDW6T - Win Source Electronics
Laguna Hills, CA, United States
Memory - M24C01-WDW6T
1210012-M24C01-WDW6T
Memory - M24C01-WDW6T 1210012-M24C01-WDW6T
Manufacturer: STMicroelectronics Win Source Part Number: 1210012-M24C01-WDW6T Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1210012-M24C01-WDW6T
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now
TSSOP Memory IC and Storage Component - 2020-M24C01-WDW6T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Memory IC and Storage Component
2020-M24C01-WDW6T
TSSOP Memory IC and Storage Component 2020-M24C01-WDW6T
128X8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 0.169 INCH, TSSOP-8 Product overview: M24C01-WDW6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, TSSOP, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M24C01-WDW6T can be used for catalog matching and distributor lookup.

128X8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 0.169 INCH, TSSOP-8 Product overview: M24C01-WDW6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, TSSOP, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M24C01-WDW6T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1210012-M24C01-WDW6T 2020-M24C01-WDW6T
Product Name Memory - M24C01-WDW6T TSSOP Memory IC and Storage Component
Memory Category EEPROM EEPROM
Operating Temperature -40 C (-40 F)
Number of Words 128 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28028561 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4033-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details