STMicroelectronics, Inc. Memory - EEPROM - M24512-WMW6TG M24512-WMW6TG

Description
Manufacturer: STMicroelectronics Win Source Part Number: 020787-M24512-WMW6TG Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Access Time: 500ns Family Name: M24512-W Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): AT24C512C-SSHD-T; AT24C512N-10SU-2.7; 24AA515T-I/SMG; Introduction Date: December 01, 2006 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 020787-M24512-WMW6TG Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Access Time: 500ns Family Name: M24512-W Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): AT24C512C-SSHD-T; AT24C512N-10SU-2.7; 24AA515T-I/SMG; Introduction Date: December 01, 2006 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M24512-WMW6TG - 020787-M24512-WMW6TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24512-WMW6TG
020787-M24512-WMW6TG
Memory - EEPROM - M24512-WMW6TG 020787-M24512-WMW6TG
Manufacturer: STMicroelectronics Win Source Part Number: 020787-M24512-WMW6TG Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Access Time: 500ns Family Name: M24512-W Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): AT24C512C-SSHD-T; AT24C512N-10SU-2.7; 24AA515T-I/SMG; Introduction Date: December 01, 2006 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 020787-M24512-WMW6TG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Access Time: 500ns
Family Name: M24512-W
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): AT24C512C-SSHD-T; AT24C512N-10SU-2.7; 24AA515T-I/SMG;
Introduction Date: December 01, 2006
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
512Kb 400kHz 5.5V SOIC Memory IC and Storage Component
774-M24512-WMW6TG
512Kb 400kHz 5.5V SOIC Memory IC and Storage Component 774-M24512-WMW6TG
512Kb I2C EEPROM, 64Kx8, SOIC, 400kHz, 5.5V Product overview: M24512-WMW6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb, 400kHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, 400kHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24512-WMW6TG can be used for catalog matching and distributor lookup.

512Kb I2C EEPROM, 64Kx8, SOIC, 400kHz, 5.5V Product overview: M24512-WMW6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb, 400kHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, 400kHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24512-WMW6TG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 497-8627-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-SO

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24512-WMW6TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24512-WMW6TG
Integrated Circuits (ICs) - Memory - Memory M24512-WMW6TG
IC EEPROM 512KBIT I2C 1MHZ 8SO

IC EEPROM 512KBIT I2C 1MHZ 8SO

Supplier's Site
IC EEPROM 512KBIT I2C 1MHZ 8SO

IC EEPROM 512KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
Memory - M24512-WMW6TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 1 MHz 500 ns 8-SO

EEPROM Memory IC 512Kbit I²C 1 MHz 500 ns 8-SO

Buy Now Datasheet
IC EEPROM 512KBIT I2C 1MHZ 8SO

IC EEPROM 512KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 020787-M24512-WMW6TG 774-M24512-WMW6TG 497-8627-2-ND M24512-WMW6TG M24512-WMW6TG M24512-WMW6TG M24512-WMW6TG
Product Name Memory - EEPROM - M24512-WMW6TG 512Kb 400kHz 5.5V SOIC Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM; EEPROM EEPROM; Non-Volatile, , EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 500 ns 500 ns 500 ns 500 ns 500 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-SO SOIC; SOIC SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209", 5.30mm Width) SOIC; 8-SOIC (0.209\", 5.30mm Width)
Supply Voltage 2.5 V ~ 5.5 V 2.5V 2.5V ~ 5.5V -40degC ~ 85degC (TA) 2.5V ~ 5.5V 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 589286-003-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AT24C32A-10TQ-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 32 kbits
View Details