STMicroelectronics, Inc. Memory - EEPROM - M24512-WMN6TP M24512-WMN6TP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 020786-M24512-WMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Access Time: 500ns Family Name: M24512-W Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): 24LC512-I/SN; 24AA512T-E/SN; 24LC512-E/SN; Introduction Date: July 01, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 020786-M24512-WMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Access Time: 500ns Family Name: M24512-W Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): 24LC512-I/SN; 24AA512T-E/SN; 24LC512-E/SN; Introduction Date: July 01, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M24512-WMN6TP - 020786-M24512-WMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24512-WMN6TP
020786-M24512-WMN6TP
Memory - EEPROM - M24512-WMN6TP 020786-M24512-WMN6TP
Manufacturer: STMicroelectronics Win Source Part Number: 020786-M24512-WMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Access Time: 500ns Family Name: M24512-W Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): 24LC512-I/SN; 24AA512T-E/SN; 24LC512-E/SN; Introduction Date: July 01, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 020786-M24512-WMN6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Access Time: 500ns
Family Name: M24512-W
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): 24LC512-I/SN; 24AA512T-E/SN; 24LC512-E/SN;
Introduction Date: July 01, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
512Kb 1MHz SOIC Memory IC and Storage Component
774-M24512-WMN6TP
512Kb 1MHz SOIC Memory IC and Storage Component 774-M24512-WMN6TP
512Kb I2C EEPROM, 500ns Access, SOIC, 1MHz Product overview: M24512-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb, 1MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, 1MHz, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24512-WMN6TP can be used for catalog matching and distributor lookup.

512Kb I2C EEPROM, 500ns Access, SOIC, 1MHz Product overview: M24512-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb, 1MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, 1MHz, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24512-WMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 497-8626-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-SOIC

Buy Now Datasheet
Memory - 497-8626-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-SOIC

Buy Now Datasheet
Memory - 497-8626-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24512-WMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24512-WMN6TP
Integrated Circuits (ICs) - Memory - Memory M24512-WMN6TP
IC EEPROM 512KBIT I2C 1MHZ 8SOIC

IC EEPROM 512KBIT I2C 1MHZ 8SOIC

Supplier's Site
IC EEPROM 512KBIT I2C 1MHZ 8SO

IC EEPROM 512KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
IC EEPROM 512KBIT I2C 1MHZ 8SO

IC EEPROM 512KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
Memory - M24512-WMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 1 MHz 500 ns 8-SOIC

EEPROM Memory IC 512Kbit I²C 1 MHz 500 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 020786-M24512-WMN6TP 774-M24512-WMN6TP 497-8626-2-ND M24512-WMN6TP M24512-WMN6TP M24512-WMN6TP M24512-WMN6TP
Product Name Memory - EEPROM - M24512-WMN6TP 512Kb 1MHz SOIC Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 500 ns 500 ns 500 ns 500 ns 500 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-SO SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.5 V ~ 5.5 V -3.3V; 2.5 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 568.005.011 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 0436A8ACLAA-4H - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.5 ns
Density 8000 kbits
View Details