STMicroelectronics, Inc. Memory - EEPROM - M24512-WDW6TP M24512-WDW6TP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 020785-M24512-WDW6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Access Time: 500ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 020785-M24512-WDW6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Access Time: 500ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M24512-WDW6TP - 020785-M24512-WDW6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24512-WDW6TP
020785-M24512-WDW6TP
Memory - EEPROM - M24512-WDW6TP 020785-M24512-WDW6TP
Manufacturer: STMicroelectronics Win Source Part Number: 020785-M24512-WDW6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Access Time: 500ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz

Manufacturer: STMicroelectronics
Win Source Part Number: 020785-M24512-WDW6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Access Time: 500ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz

Buy Now Datasheet
Singapore, Singapore
512Kb 400kHz 5.5V TSSOP Memory IC and Storage Component
774-M24512-WDW6TP
512Kb 400kHz 5.5V TSSOP Memory IC and Storage Component 774-M24512-WDW6TP
512Kb I2C EEPROM, 400kHz, 5.5V, TSSOP, SM Product overview: M24512-WDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb, 400kHz, 5.5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, 400kHz, 5.5V, TSSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24512-WDW6TP can be used for catalog matching and distributor lookup.

512Kb I2C EEPROM, 400kHz, 5.5V, TSSOP, SM Product overview: M24512-WDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb, 400kHz, 5.5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, 400kHz, 5.5V, TSSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24512-WDW6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 497-M24512-WDW6TPTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-TSSOP

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-TSSOP

Buy Now Datasheet
Memory - 497-M24512-WDW6TPCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-TSSOP

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-TSSOP

Buy Now Datasheet
Memory - 497-M24512-WDW6TPDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-TSSOP

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-TSSOP

Buy Now Datasheet
Memory - M24512-WDW6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 1 MHz 500 ns 8-TSSOP

EEPROM Memory IC 512Kbit I²C 1 MHz 500 ns 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24512-WDW6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24512-WDW6TP
Integrated Circuits (ICs) - Memory - Memory M24512-WDW6TP
IC EEPROM 512KBIT I2C 8TSSOP

IC EEPROM 512KBIT I2C 8TSSOP

Supplier's Site
Eeprom, 512Kbit, I2C, 1Mhz, Tssop-8; Memory Size Stmicroelectronics - 51AC9306 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 512Kbit, I2C, 1Mhz, Tssop-8; Memory Size Stmicroelectronics
51AC9306
Eeprom, 512Kbit, I2C, 1Mhz, Tssop-8; Memory Size Stmicroelectronics 51AC9306
EEPROM, 512KBIT, I2C, 1MHZ, TSSOP-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

EEPROM, 512KBIT, I2C, 1MHZ, TSSOP-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 512KBIT I2C 8TSSOP

IC EEPROM 512KBIT I2C 8TSSOP

Supplier's Site Datasheet
IC EEPROM 512KBIT I2C 8TSSOP

IC EEPROM 512KBIT I2C 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 020785-M24512-WDW6TP 774-M24512-WDW6TP 497-M24512-WDW6TPTR-ND M24512-WDW6TP M24512-WDW6TP 51AC9306 M24512-WDW6TP M24512-WDW6TP
Product Name Memory - EEPROM - M24512-WDW6TP 512Kb 400kHz 5.5V TSSOP Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 512Kbit, I2C, 1Mhz, Tssop-8; Memory Size Stmicroelectronics Memory Memory
Memory Category EEPROM; EEPROM EEPROM; Non-Volatile, , EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 500 ns 500 ns 500 ns 500 ns 500 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP TSSOP; TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) TSSOP 8-TSSOP (0.173", 4.40mm Width)
Supply Voltage 2.5 V ~ 5.5 V 2.5V 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT24HC04BN-SP25-B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory - 16-1004144-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers