STMicroelectronics, Inc. 512Kb 2.5V 5.5V SOIC Memory IC and Storage Component M24512-RMN6TP

Description
512Kb EEPROM I2C Serial 64Kx8 SOIC 2.5V-5.5V Product overview: M24512-RMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb, 2.5V, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, 2.5V, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24512-RMN6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
512Kb EEPROM I2C Serial 64Kx8 SOIC 2.5V-5.5V Product overview: M24512-RMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb, 2.5V, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, 2.5V, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24512-RMN6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
512Kb 2.5V 5.5V SOIC Memory IC and Storage Component
774-M24512-RMN6TP
512Kb 2.5V 5.5V SOIC Memory IC and Storage Component 774-M24512-RMN6TP
512Kb EEPROM I2C Serial 64Kx8 SOIC 2.5V-5.5V Product overview: M24512-RMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb, 2.5V, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, 2.5V, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24512-RMN6TP can be used for catalog matching and distributor lookup.

512Kb EEPROM I2C Serial 64Kx8 SOIC 2.5V-5.5V Product overview: M24512-RMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb, 2.5V, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, 2.5V, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24512-RMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 497-6350-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-SOIC

Buy Now Datasheet
Memory - 497-6350-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-SOIC

Buy Now Datasheet
Memory - 497-6350-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-SOIC

Buy Now Datasheet
Memory - EEPROM - M24512-RMN6TP - 020784-M24512-RMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24512-RMN6TP
020784-M24512-RMN6TP
Memory - EEPROM - M24512-RMN6TP 020784-M24512-RMN6TP
Manufacturer: STMicroelectronics Win Source Part Number: 020784-M24512-RMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Access Time: 500ns Family Name: M24512-R Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): BR24G512FJ-3AE2; R1EX24512BSAS0G#S0; R1EX24512BSAS0G; Introduction Date: November 05, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 020784-M24512-RMN6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Access Time: 500ns
Family Name: M24512-R
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): BR24G512FJ-3AE2; R1EX24512BSAS0G#S0; R1EX24512BSAS0G;
Introduction Date: November 05, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
EEPROM - 6862249 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6862249
EEPROM 6862249
STMicroelectronics M24512-RMN6TP

STMicroelectronics M24512-RMN6TP

Supplier's Site
EEPROM - 6862249P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6862249P
EEPROM 6862249P
STMicroelectronics M24512-RMN6TP

STMicroelectronics M24512-RMN6TP

Supplier's Site
EEPROM - 1657477 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1657477
EEPROM 1657477
STMicroelectronics M24512-RMN6TP

STMicroelectronics M24512-RMN6TP

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - M24512-RMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24512-RMN6TP
Integrated Circuits (ICs) - Memory - Memory M24512-RMN6TP
IC EEPROM 512KBIT I2C 1MHZ 8SOIC

IC EEPROM 512KBIT I2C 1MHZ 8SOIC

Supplier's Site
IC EEPROM 512KBIT I2C 1MHZ 8SO

IC EEPROM 512KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
Memory >> EEPROM - M24512-RMN6TP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
M24512-RMN6TP
Memory >> EEPROM M24512-RMN6TP
512Kbit I2C SOIC-8 EEPROM ROHS

512Kbit I2C SOIC-8 EEPROM ROHS

Supplier's Site Datasheet
IC EEPROM 512KBIT I2C 1MHZ 8SO

IC EEPROM 512KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
Eeprom, 512Kbit, I2C, 1Mhz, Soic-8; Memory Size Stmicroelectronics - 51AC9305 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 512Kbit, I2C, 1Mhz, Soic-8; Memory Size Stmicroelectronics
51AC9305
Eeprom, 512Kbit, I2C, 1Mhz, Soic-8; Memory Size Stmicroelectronics 51AC9305
EEPROM, 512KBIT, I2C, 1MHZ, SOIC-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

EEPROM, 512KBIT, I2C, 1MHZ, SOIC-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - M24512-RMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 1 MHz 500 ns 8-SOIC

EEPROM Memory IC 512Kbit I²C 1 MHz 500 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M24512-RMN6TP 497-6350-2-ND 020784-M24512-RMN6TP 6862249 6862249P M24512-RMN6TP M24512-RMN6TP M24512-RMN6TP M24512-RMN6TP 51AC9305 M24512-RMN6TP
Product Name 512Kb 2.5V 5.5V SOIC Memory IC and Storage Component Memory Memory - EEPROM - M24512-RMN6TP EEPROM EEPROM Integrated Circuits (ICs) - Memory - Memory Memory Memory >> EEPROM Memory Eeprom, 512Kbit, I2C, 1Mhz, Soic-8; Memory Size Stmicroelectronics Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM
Access Time 500 ns 500 ns 900 ns 500 ns 500 ns 500 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512 kbits 512 kbits 4096 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256TTSA15YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details