STMicroelectronics, Inc. Memory - EEPROM - M24512-RMN6P M24512-RMN6P

Description
Manufacturer: STMicroelectronics Win Source Part Number: 924747-M24512-RMN6P Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 512Kb (64K x 8) I²C 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: M24512 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-8581-5, M24512-RMN6P-ND
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 924747-M24512-RMN6P Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 512Kb (64K x 8) I²C 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: M24512 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-8581-5, M24512-RMN6P-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M24512-RMN6P - 924747-M24512-RMN6P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24512-RMN6P
924747-M24512-RMN6P
Memory - EEPROM - M24512-RMN6P 924747-M24512-RMN6P
Manufacturer: STMicroelectronics Win Source Part Number: 924747-M24512-RMN6P Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 512Kb (64K x 8) I²C 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: M24512 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-8581-5, M24512-RMN6P-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 924747-M24512-RMN6P
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 512Kb (64K x 8) I²C 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: M24512
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 497-8581-5, M24512-RMN6P-ND

Buy Now Datasheet
Singapore, Singapore
512Kb 1MHz 5V SOIC Memory IC and Storage Component
774-M24512-RMN6P
512Kb 1MHz 5V SOIC Memory IC and Storage Component 774-M24512-RMN6P
512Kb I2C EEPROM, 1MHz, SOIC, 5V Product overview: M24512-RMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb, 1MHz, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, 1MHz, 5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24512-RMN6P can be used for catalog matching and distributor lookup.

512Kb I2C EEPROM, 1MHz, SOIC, 5V Product overview: M24512-RMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb, 1MHz, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, 1MHz, 5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24512-RMN6P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 387326 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
387326
EEPROM 387326
I2C Serial EEPROM,512Kb,1.8-5.5 V,SO8

I2C Serial EEPROM,512Kb,1.8-5.5V,SO8

Supplier's Site
EEPROM - 387326P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
387326P
EEPROM 387326P
I2C Serial EEPROM,512Kb,1.8-5.5 V,SO8

I2C Serial EEPROM,512Kb,1.8-5.5V,SO8

Supplier's Site
EEPROM - 1685793 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1685793
EEPROM 1685793
I2C Serial EEPROM,512Kb,1.8-5.5 V,SO8

I2C Serial EEPROM,512Kb,1.8-5.5V,SO8

Supplier's Site
Memory - 497-8581-5-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24512-RMN6P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24512-RMN6P
Integrated Circuits (ICs) - Memory - Memory M24512-RMN6P
IC EEPROM 512KBIT I2C 1MHZ 8SOIC

IC EEPROM 512KBIT I2C 1MHZ 8SOIC

Supplier's Site
Eeprom, 512Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 51AC9304 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 512Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
51AC9304
Eeprom, 512Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics 51AC9304
EEPROM, 512KBIT, -40 TO 85DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 512KBIT, -40 TO 85DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 512KBIT I2C 1MHZ 8SO

IC EEPROM 512KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
Memory - M24512-RMN6P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 1 MHz 500 ns 8-SOIC

EEPROM Memory IC 512Kbit I²C 1 MHz 500 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 512KBIT I2C 1MHZ 8SO

IC EEPROM 512KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 924747-M24512-RMN6P 774-M24512-RMN6P 387326 387326P 497-8581-5-ND M24512-RMN6P 51AC9304 M24512-RMN6P M24512-RMN6P M24512-RMN6P
Product Name Memory - EEPROM - M24512-RMN6P 512Kb 1MHz 5V SOIC Memory IC and Storage Component EEPROM EEPROM Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 512Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC SOIC; SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC NSOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Access Time 500 ns 900 ns 500 ns 500 ns 500 ns
Data Retention 200 years
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Memory - 27C512-12/L092 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 120 ns
Density 512 kbits
View Details