STMicroelectronics, Inc. Memory M24512-RMB6TG

Description
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-UFDFPN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-UFDFPN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M24512-RMB6TG-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-UFDFPN (2x3)

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-UFDFPN (2x3)

Buy Now Datasheet
5V Memory IC and Storage Component - 774-M24512-RMB6TG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-M24512-RMB6TG
5V Memory IC and Storage Component 774-M24512-RMB6TG
512Kbit Serial-I2C EEPROM, 64Kx8, 8-Pin UFDFPN, 2.5-5V Product overview: M24512-RMB6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24512-RMB6TG can be used for catalog matching and distributor lookup.

512Kbit Serial-I2C EEPROM, 64Kx8, 8-Pin UFDFPN, 2.5-5V Product overview: M24512-RMB6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24512-RMB6TG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - M24512-RMB6TG - 924746-M24512-RMB6TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24512-RMB6TG
924746-M24512-RMB6TG
Memory - EEPROM - M24512-RMB6TG 924746-M24512-RMB6TG
Manufacturer: STMicroelectronics Win Source Part Number: 924746-M24512-RMB6TG Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 512Kb (64K x 8) I²C 1 MHz 500 ns 8-UFDFPN (2x3) Package: Reel - TR Package: 8-UFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: M24512 Categories: Integrated Circuits (ICs) Case / Package: 8-UFDFPN (2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: STMicroelectronics
Win Source Part Number: 924746-M24512-RMB6TG
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 512Kb (64K x 8) I²C 1 MHz 500 ns 8-UFDFPN (2x3)
Package: Reel - TR
Package: 8-UFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M24512
Categories: Integrated Circuits (ICs)
Case / Package: 8-UFDFPN (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
IC EEPROM 512KBIT I2C 8UFDFPN

IC EEPROM 512KBIT I2C 8UFDFPN

Supplier's Site Datasheet
Memory - M24512-RMB6TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 1 MHz 500 ns 8-UFDFPN (2x3)

EEPROM Memory IC 512Kbit I²C 1 MHz 500 ns 8-UFDFPN (2x3)

Buy Now Datasheet
IC EEPROM 512KBIT I2C 8UFDFPN

IC EEPROM 512KBIT I2C 8UFDFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24512-RMB6TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24512-RMB6TG
Integrated Circuits (ICs) - Memory - Memory M24512-RMB6TG
IC EEPROM 512KBIT I2C 8UFDFPN

IC EEPROM 512KBIT I2C 8UFDFPN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M24512-RMB6TG-ND 774-M24512-RMB6TG 924746-M24512-RMB6TG M24512-RMB6TG M24512-RMB6TG M24512-RMB6TG M24512-RMB6TG
Product Name Memory 5V Memory IC and Storage Component Memory - EEPROM - M24512-RMB6TG Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; FRAM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFN Exposed Pad UFDFPN EP 8-UFDFPN (2x3) 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad
Supply Voltage 1.8V ~ 5.5V -3.3V; 2.5~3.3~5 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount
Data Retention 40 years
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71024S12Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 16-2948-02 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers