STMicroelectronics, Inc. Industrial 512Kb 5.5V Memory IC and Storage Component M24512-DRMN8TP/K

Description
512Kb Serial I2C EEPROM, 1.8-5.5V, 8-Pin, Industrial Product overview: M24512-DRMN8TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 512Kb, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 512Kb, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24512-DRMN8TP/K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
512Kb Serial I2C EEPROM, 1.8-5.5V, 8-Pin, Industrial Product overview: M24512-DRMN8TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 512Kb, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 512Kb, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24512-DRMN8TP/K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Industrial 512Kb 5.5V Memory IC and Storage Component
774-M24512-DRMN8TP/K
Industrial 512Kb 5.5V Memory IC and Storage Component 774-M24512-DRMN8TP/K
512Kb Serial I2C EEPROM, 1.8-5.5V, 8-Pin, Industrial Product overview: M24512-DRMN8TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 512Kb, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 512Kb, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24512-DRMN8TP/K can be used for catalog matching and distributor lookup.

512Kb Serial I2C EEPROM, 1.8-5.5V, 8-Pin, Industrial Product overview: M24512-DRMN8TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 512Kb, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 512Kb, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24512-DRMN8TP/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 497-15341-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 497-15341-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 497-15341-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1336994-M24512-DRMN8TP/K - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1336994-M24512-DRMN8TP/K
Integrated Circuits (ICs) - Memory - Memory 1336994-M24512-DRMN8TP/K
Win Source Part Number: 1336994-M24512-DRMN8 TP/K Category: Integrated Circuits (ICs) - Memory - Memory Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 512Kbit Access Time: 450 ns Voltage - Supply: 1.8V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 4ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Base Product Number: M24512 Memory Organization: 64K x 8

Win Source Part Number: 1336994-M24512-DRMN8TP/K
Category: Integrated Circuits (ICs) - Memory - Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 512Kbit
Access Time: 450 ns
Voltage - Supply: 1.8V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 4ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: STMicroelectronics
Base Product Number: M24512
Memory Organization: 64K x 8

Buy Now Datasheet
IC EEPROM 512KBIT I2C 1MHZ 8SO

IC EEPROM 512KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24512-DRMN8TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24512-DRMN8TP/K
Integrated Circuits (ICs) - Memory - Memory M24512-DRMN8TP/K
IC EEPROM 512KBIT I2C 1MHZ 8SOIC

IC EEPROM 512KBIT I2C 1MHZ 8SOIC

Supplier's Site
Eeprom, 512Kbit, -40 To 105Deg C; Memory Size Stmicroelectronics - 99AC0420 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 512Kbit, -40 To 105Deg C; Memory Size Stmicroelectronics
99AC0420
Eeprom, 512Kbit, -40 To 105Deg C; Memory Size Stmicroelectronics 99AC0420
EEPROM, 512KBIT, -40 TO 105DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

EEPROM, 512KBIT, -40 TO 105DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 512KBIT I2C 1MHZ 8SO

IC EEPROM 512KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
Memory - M24512-DRMN8TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 1 MHz 450 ns 8-SOIC

EEPROM Memory IC 512Kbit I²C 1 MHz 450 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M24512-DRMN8TP/K 497-15341-2-ND 1336994-M24512-DRMN8TP/K M24512-DRMN8TP/K M24512-DRMN8TP/K 99AC0420 M24512-DRMN8TP/K M24512-DRMN8TP/K
Product Name Industrial 512Kb 5.5V Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 512Kbit, -40 To 105Deg C; Memory Size Stmicroelectronics Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 450 ns 450 ns 450 ns 450 ns 450 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8421AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 8945135724 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers