EEPROM Serial-I2C 512K-Bit 64K x 8 2.5V/3.3V/5V 8-Pin SO N T/R Product overview: M24512-DRMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, 3.3V, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24512-DRMN6TP can be used for catalog matching and distributor lookup.
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 715069-M24512-DRMN6T
Packaging: Tape and Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 512kb
Access Time: 500ns
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Family Part Number: M24512
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V
IC EEPROM 512KBIT I2C 1MHZ 8SOIC
EEPROM Memory IC 512Kbit I²C 1 MHz 500 ns 8-SOIC
IC EEPROM 512KBIT I2C 1MHZ 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M24512-DRMN6TP | M24512-DRMN6TP-ND | 715069-M24512-DRMN6TP | M24512-DRMN6TP | M24512-DRMN6TP | M24512-DRMN6TP |
| Product Name | 2.5V 3.3V 5V Memory IC and Storage Component | Memory | Memory - EEPROM - M24512-DRMN6TP | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile, , EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 500 ns | 500 ns | 500 ns | 500 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |