STMicroelectronics, Inc. Memory M24512-DRMN3TP/K

Description
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 450ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 450ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-14423-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 497-14423-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 497-14423-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Automotive Memory IC and Storage Component
774-M24512-DRMN3TP/K
Automotive Memory IC and Storage Component 774-M24512-DRMN3TP/K
Automotive 512 Kbit serial I2C bus EEPROM Product overview: M24512-DRMN3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24512-DRMN3TP/K can be used for catalog matching and distributor lookup.

Automotive 512 Kbit serial I2C bus EEPROM Product overview: M24512-DRMN3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24512-DRMN3TP/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - M24512-DRMN3TP/K - 845866-M24512-DRMN3TP/K - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24512-DRMN3TP/K
845866-M24512-DRMN3TP/K
Memory - EEPROM - M24512-DRMN3TP/K 845866-M24512-DRMN3TP/K
Manufacturer: STMicroelectronics Win Source Part Number: 845866-M24512-DRMN3T P/K Series: Automotive, AEC-Q100 Features: Memory IC 1 MHz 450 ns Package: Reel - TR Family Name: M24512 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-14423-1, 497-14423-2, 497-14423-6

Manufacturer: STMicroelectronics
Win Source Part Number: 845866-M24512-DRMN3TP/K
Series: Automotive, AEC-Q100
Features: Memory IC 1 MHz 450 ns
Package: Reel - TR
Family Name: M24512
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 497-14423-1, 497-14423-2, 497-14423-6

Buy Now Datasheet
Eeprom, Aec-Q100, 512Kbit, I2C, Soic-8; Memory Interface Type Stmicroelectronics - 45AC7399 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 512Kbit, I2C, Soic-8; Memory Interface Type Stmicroelectronics
45AC7399
Eeprom, Aec-Q100, 512Kbit, I2C, Soic-8; Memory Interface Type Stmicroelectronics 45AC7399
EEPROM, AEC-Q100, 512KBIT, I2C, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, AEC-Q100, 512KBIT, I2C, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site
Memory - M24512-DRMN3TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 1 MHz 450 ns 8-SOIC

EEPROM Memory IC 512Kbit I²C 1 MHz 450 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 512KBIT I2C 1MHZ 8SO

IC EEPROM 512KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24512-DRMN3TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24512-DRMN3TP/K
Integrated Circuits (ICs) - Memory - Memory M24512-DRMN3TP/K
IC EEPROM 512KBIT I2C 1MHZ 8SOIC

IC EEPROM 512KBIT I2C 1MHZ 8SOIC

Supplier's Site
IC EEPROM 512KBIT I2C 1MHZ 8SO

IC EEPROM 512KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-14423-6-ND 774-M24512-DRMN3TP/K 845866-M24512-DRMN3TP/K 45AC7399 M24512-DRMN3TP/K M24512-DRMN3TP/K M24512-DRMN3TP/K M24512-DRMN3TP/K
Product Name Memory Automotive Memory IC and Storage Component Memory - EEPROM - M24512-DRMN3TP/K Eeprom, Aec-Q100, 512Kbit, I2C, Soic-8; Memory Interface Type Stmicroelectronics Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.7 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V
Access Time 450 ns 450 ns 450 ns 450 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SKGD3 - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
7 suppliers
Memory - 5962-8769002SA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 4 kbits
View Details