STMicroelectronics, Inc. Industrial 512Kb 5.5V Memory IC and Storage Component M24512-DRDW8TP/K

Description
512Kb Serial I2C EEPROM, 1.8-5.5V, 8-Pin PDSO, Industrial Product overview: M24512-DRDW8TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 512Kb, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 512Kb, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24512-DRDW8TP/K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
512Kb Serial I2C EEPROM, 1.8-5.5V, 8-Pin PDSO, Industrial Product overview: M24512-DRDW8TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 512Kb, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 512Kb, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24512-DRDW8TP/K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Industrial 512Kb 5.5V Memory IC and Storage Component
774-M24512-DRDW8TP/K
Industrial 512Kb 5.5V Memory IC and Storage Component 774-M24512-DRDW8TP/K
512Kb Serial I2C EEPROM, 1.8-5.5V, 8-Pin PDSO, Industrial Product overview: M24512-DRDW8TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 512Kb, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 512Kb, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24512-DRDW8TP/K can be used for catalog matching and distributor lookup.

512Kb Serial I2C EEPROM, 1.8-5.5V, 8-Pin PDSO, Industrial Product overview: M24512-DRDW8TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 512Kb, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 512Kb, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24512-DRDW8TP/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 497-15340-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Memory - 497-15340-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Memory - 497-15340-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1371484-M24512-DRDW8TP/K - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1371484-M24512-DRDW8TP/K
Integrated Circuits (ICs) - Memory - Memory 1371484-M24512-DRDW8TP/K
Win Source Part Number: 1371484-M24512-DRDW8 TP/K Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Base Product Number: M24512 Technology: EEPROM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 5.5V Memory Type: Non-Volatile Memory Format: EEPROM Memory Size: 512Kbit Memory Organization: 64K x 8 Memory Interface: I²C Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 4ms Access Time: 450 ns

Win Source Part Number: 1371484-M24512-DRDW8TP/K
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Base Product Number: M24512
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 512Kbit
Memory Organization: 64K x 8
Memory Interface: I²C
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 4ms
Access Time: 450 ns

Buy Now Datasheet
Memory - M24512-DRDW8TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 1 MHz 450 ns 8-TSSOP

EEPROM Memory IC 512Kbit I²C 1 MHz 450 ns 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24512-DRDW8TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24512-DRDW8TP/K
Integrated Circuits (ICs) - Memory - Memory M24512-DRDW8TP/K
IC EEPROM 512KBIT I2C 8TSSOP

IC EEPROM 512KBIT I2C 8TSSOP

Supplier's Site
Eeprom, Aec-Q100, 512Kbit, -40To105Deg C; Memory Size Stmicroelectronics - 25AH9912 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 512Kbit, -40To105Deg C; Memory Size Stmicroelectronics
25AH9912
Eeprom, Aec-Q100, 512Kbit, -40To105Deg C; Memory Size Stmicroelectronics 25AH9912
EEPROM, AEC-Q100, 512KBIT, -40TO105DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

EEPROM, AEC-Q100, 512KBIT, -40TO105DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 512KBIT I2C 8TSSOP

IC EEPROM 512KBIT I2C 8TSSOP

Supplier's Site Datasheet
IC EEPROM 512KBIT I2C 8TSSOP

IC EEPROM 512KBIT I2C 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M24512-DRDW8TP/K 497-15340-1-ND 1371484-M24512-DRDW8TP/K M24512-DRDW8TP/K M24512-DRDW8TP/K 25AH9912 M24512-DRDW8TP/K M24512-DRDW8TP/K
Product Name Industrial 512Kb 5.5V Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, Aec-Q100, 512Kbit, -40To105Deg C; Memory Size Stmicroelectronics Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 450 ns 450 ns 450 ns 450 ns 450 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AT93C56A-10SQ-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 2 kbits
View Details