Automotive 512 Kbit serial I2C bus EEPROM Product overview: M24512-DRDW3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24512-DRDW3TP/K
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 450ns 8-TSSOP
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 450ns 8-TSSOP
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 450ns 8-TSSOP
Win Source Part Number: 1338255-M24512-DRDW3
Category: Integrated Circuits (ICs) - Memory - Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 4,000
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 512Kbit
Access Time: 450 ns
Voltage - Supply: 1.8V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 4ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: STMicroelectronics
Base Product Number: M24512
Memory Organization: 64K x 8
IC EEPROM 512KBIT I2C 8TSSOP
EEPROM, AEC-Q100, 512KBIT, -40TO125DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes
IC EEPROM 512KBIT I2C 8TSSOP
EEPROM Memory IC 512Kbit I²C 1 MHz 450 ns 8-TSSOP
IC EEPROM 512KBIT I2C 8TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M24512-DRDW3TP/K | 497-14422-2-ND | 1338255-M24512-DRDW3TP/K | M24512-DRDW3TP/K | 25AH9911 | M24512-DRDW3TP/K | M24512-DRDW3TP/K | M24512-DRDW3TP/K |
| Product Name | Automotive Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, Aec-Q100, 512Kbit, -40To125Deg C; Memory Size Stmicroelectronics | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 450 ns | 450 ns | 450 ns | 450 ns | 450 ns | |||
| Data Retention | 100 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Density | 512 kbits | 512 kbits | 512 kbits | 512 kbits | 512 kbits | 512 kbits |