STMicroelectronics, Inc. Memory - EEPROM - M24512-DFMC6TG M24512-DFMC6TG

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1064827-M24512-DFMC6 TG Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Access Time: 500ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UFDFPN (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1064827-M24512-DFMC6 TG Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Access Time: 500ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UFDFPN (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M24512-DFMC6TG - 1064827-M24512-DFMC6TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24512-DFMC6TG
1064827-M24512-DFMC6TG
Memory - EEPROM - M24512-DFMC6TG 1064827-M24512-DFMC6TG
Manufacturer: STMicroelectronics Win Source Part Number: 1064827-M24512-DFMC6 TG Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Access Time: 500ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UFDFPN (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1064827-M24512-DFMC6TG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Access Time: 500ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-UFDFPN (2x3)
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
EEPROM - 9173359P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
9173359P
EEPROM 9173359P
EEPROM 512kB Serial I2C 1.7V UFDFPN8

EEPROM 512kB Serial I2C 1.7V UFDFPN8

Supplier's Site
EEPROM - 9173359 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
9173359
EEPROM 9173359
EEPROM 512kB Serial I2C 1.7V UFDFPN8

EEPROM 512kB Serial I2C 1.7V UFDFPN8

Supplier's Site
EEPROM - 1658222 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1658222
EEPROM 1658222
EEPROM 512kB Serial I2C 1.7V UFDFPN8

EEPROM 512kB Serial I2C 1.7V UFDFPN8

Supplier's Site
5.5V Memory IC and Storage Component - 774-M24512-DFMC6TG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V Memory IC and Storage Component
774-M24512-DFMC6TG
5.5V Memory IC and Storage Component 774-M24512-DFMC6TG
512Kbit Serial I2C EEPROM, 1.7-5.5V, 85°C, PDSO-N8 Product overview: M24512-DFMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24512-DFMC6TG can be used for catalog matching and distributor lookup.

512Kbit Serial I2C EEPROM, 1.7-5.5V, 85°C, PDSO-N8 Product overview: M24512-DFMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24512-DFMC6TG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 497-15745-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-UFDFPN (2x3)

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-15745-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-UFDFPN (2x3)

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-15745-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-UFDFPN (2x3)

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - M24512-DFMC6TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 1 MHz 500 ns 8-UFDFPN (2x3)

EEPROM Memory IC 512Kbit I²C 1 MHz 500 ns 8-UFDFPN (2x3)

Buy Now Datasheet
IC EEPROM 512KBIT I2C 8UFDFPN

IC EEPROM 512KBIT I2C 8UFDFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24512-DFMC6TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24512-DFMC6TG
Integrated Circuits (ICs) - Memory - Memory M24512-DFMC6TG
IC EEPROM 512KBIT I2C 8UFDFPN

IC EEPROM 512KBIT I2C 8UFDFPN

Supplier's Site
IC EEPROM 512KBIT I2C 8UFDFPN

IC EEPROM 512KBIT I2C 8UFDFPN

Supplier's Site Datasheet
Eeprom, 512Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 51AC9302 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 512Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
51AC9302
Eeprom, 512Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics 51AC9302
EEPROM, 512KBIT, -40 TO 85DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UFDFPN-EP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 512KBIT, -40 TO 85DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UFDFPN-EP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1064827-M24512-DFMC6TG 9173359P 9173359 774-M24512-DFMC6TG 497-15745-6-ND M24512-DFMC6TG M24512-DFMC6TG M24512-DFMC6TG M24512-DFMC6TG 51AC9302
Product Name Memory - EEPROM - M24512-DFMC6TG EEPROM EEPROM 5.5V Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 512Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Access Time 500 ns 900 ns 500 ns 500 ns 500 ns 500 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFPN (2x3) UFDFPN 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad UFDFPN-EP
Supply Voltage 1.7 V ~ 5.5 V 5.5 v, 1.7 v -3.3V; 1.7 1.7V ~ 5.5V 1.7V ~ 5.5V Surface Mount 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116LA45SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details