STMicroelectronics, Inc. Memory - EEPROM - M24512-DFCS6TP/K M24512-DFCS6TP/K

Description
Manufacturer: STMicroelectronics Win Source Part Number: 803366-M24512-DFCS6T P/K Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 500ns Supplier Device Package: 8-WLCSP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-WFBGA, WLCSP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V Part Number Series: M24512
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 803366-M24512-DFCS6T P/K Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 500ns Supplier Device Package: 8-WLCSP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-WFBGA, WLCSP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V Part Number Series: M24512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M24512-DFCS6TP/K - 803366-M24512-DFCS6TP/K - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24512-DFCS6TP/K
803366-M24512-DFCS6TP/K
Memory - EEPROM - M24512-DFCS6TP/K 803366-M24512-DFCS6TP/K
Manufacturer: STMicroelectronics Win Source Part Number: 803366-M24512-DFCS6T P/K Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 500ns Supplier Device Package: 8-WLCSP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-WFBGA, WLCSP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V Part Number Series: M24512

Manufacturer: STMicroelectronics
Win Source Part Number: 803366-M24512-DFCS6TP/K
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Access Time: 500ns
Supplier Device Package: 8-WLCSP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-WFBGA, WLCSP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 5.5V
Part Number Series: M24512

Buy Now Datasheet
EEPROM - 1907587P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1907587P
EEPROM 1907587P
STMicroelectronics, M24512-DFCS6TP/K

STMicroelectronics, M24512-DFCS6TP/K

Supplier's Site
EEPROM - 1907587 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1907587
EEPROM 1907587
STMicroelectronics, M24512-DFCS6TP/K

STMicroelectronics, M24512-DFCS6TP/K

Supplier's Site
EEPROM - 1906759 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1906759
EEPROM 1906759
STMicroelectronics, M24512-DFCS6TP/K

STMicroelectronics, M24512-DFCS6TP/K

Supplier's Site
Memory - 497-13612-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-WLCSP

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-WLCSP

Buy Now Datasheet
Memory - 497-13612-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-WLCSP

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-WLCSP

Buy Now Datasheet
Memory - 497-13612-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-WLCSP

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 500ns 8-WLCSP

Buy Now Datasheet
5.5V Memory IC and Storage Component - 774-M24512-DFCS6TP/K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V Memory IC and Storage Component
774-M24512-DFCS6TP/K
5.5V Memory IC and Storage Component 774-M24512-DFCS6TP/K
512Kbit Serial I2C EEPROM, 1.7-5.5V, 85C, PBGA-B8 Product overview: M24512-DFCS6TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24512-DFCS6TP/K can be used for catalog matching and distributor lookup.

512Kbit Serial I2C EEPROM, 1.7-5.5V, 85C, PBGA-B8 Product overview: M24512-DFCS6TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24512-DFCS6TP/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24512-DFCS6TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24512-DFCS6TP/K
Integrated Circuits (ICs) - Memory - Memory M24512-DFCS6TP/K
IC EEPROM 512KBIT I2C 8WLCSP

IC EEPROM 512KBIT I2C 8WLCSP

Supplier's Site
Eeprom, 512Kbit, I2C, 1Mhz, Wlcsp-8; Memory Size Stmicroelectronics - 51AC9301 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 512Kbit, I2C, 1Mhz, Wlcsp-8; Memory Size Stmicroelectronics
51AC9301
Eeprom, 512Kbit, I2C, 1Mhz, Wlcsp-8; Memory Size Stmicroelectronics 51AC9301
EEPROM, 512KBIT, I2C, 1MHZ, WLCSP-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:WLCSP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

EEPROM, 512KBIT, I2C, 1MHZ, WLCSP-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:WLCSP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 512KBIT I2C 8WLCSP

IC EEPROM 512KBIT I2C 8WLCSP

Supplier's Site Datasheet
IC EEPROM 512KBIT I2C 8WLCSP

IC EEPROM 512KBIT I2C 8WLCSP

Supplier's Site Datasheet
Memory - M24512-DFCS6TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 1 MHz 500 ns 8-WLCSP

EEPROM Memory IC 512Kbit I²C 1 MHz 500 ns 8-WLCSP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 803366-M24512-DFCS6TP/K 1907587P 1907587 497-13612-2-ND 774-M24512-DFCS6TP/K M24512-DFCS6TP/K 51AC9301 M24512-DFCS6TP/K M24512-DFCS6TP/K M24512-DFCS6TP/K
Product Name Memory - EEPROM - M24512-DFCS6TP/K EEPROM EEPROM Memory 5.5V Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Eeprom, 512Kbit, I2C, 1Mhz, Wlcsp-8; Memory Size Stmicroelectronics Memory Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 500 ns 900 ns 500 ns 500 ns 500 ns 500 ns
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.7V ~ 5.5V 5.5 v, 1.7 v 1.7V ~ 5.5V -3.3V; 1.7 Surface Mount 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Memory IC and Storage Component - 774-JBP18S030MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Operating Temperature -55 C (-67 F)
Density 0 kbits
View Details
4 suppliers
5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers