IC EEPROM 256KBIT I2C 1MHZ 8SO
IC EEPROM 256KBIT I2C 1MHZ 8SO
IC EEPROM 256KBIT I2C 1MHZ 8SO
IC EEPROM 256KBIT I2C 1MHZ 8SO Product overview: M24256E-FMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24256E-FMN6TP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1004184-M24256E-FMN6
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 450 ns
Voltage - Supply: 1.6V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: STMicroelectronics
Other Names: 497-M24256E-FMN6TPDK
IC EEPROM 256KBIT I2C 1MHZ 8SO
EEPROM Memory IC 256Kbit I²C 1 MHz 450 ns 8-SO
256-KBIT SERIAL I2C BUS EEPROM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 497-M24256E-FMN6TPCT-ND | 774-M24256E-FMN6TP | 1004184-M24256E-FMN6TP | M24256E-FMN6TP | M24256E-FMN6TP | M24256E-FMN6TP |
| Product Name | Memory | 1MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | ||
| Supply Voltage | 1.6V ~ 5.5V | -3.3V; 1.6 | 1.6V ~ 5.5V | Surface Mount | 1.6V ~ 5.5V | 1.6V ~ 5.5V |
| Access Time | 450 ns | 450 ns | 450 ns | 450 ns |