256-KBIT SERIAL I2C BUS EEPROM W
IC EEPROM 256KBIT I2C 5UFDFN
256-KBIT SERIAL I2C BUS EEPROM W
256-KBIT SERIAL I2C BUS EEPROM W
256-KBIT SERIAL I2C BUS EEPROM W
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 497-M24256E-FMH6TGCT-ND | M24256E-FMH6TG | M24256E-FMH6TG |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 5-UFDFN | 5-UFDFN | 450 ns |
| Supply Voltage | 1.6V ~ 5.5V | 1.6V ~ 5.5V | Surface Mount |