256-KBIT SERIAL I2C BUS EEPROM W
256-KBIT SERIAL I2C BUS EEPROM W
IC EEPROM 256KBIT I2C 8TSSOP
256Kb I²C-compatible serial EEPROM, auto
256Kb I²C-compatible serial EEPROM, auto
256Kb I²C-compatible serial EEPROM, auto
256-KBIT SERIAL I2C BUS EEPROM W
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 497-M24256E-FDW6TPCT-ND | 151722 | M24256E-FDW6TP |
| Product Name | Memory | EEPROM | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP | 450 ns |
| Supply Voltage | 1.6V ~ 5.5V | Surface Mount |