STMicroelectronics, Inc. Memory M24256-DRMF3TG/K

Description
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-MLP (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-MLP (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-15355-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-MLP (2x3)

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-MLP (2x3)

Buy Now Datasheet
Memory - 497-15355-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-MLP (2x3)

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-MLP (2x3)

Buy Now Datasheet
Memory - 497-15355-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-MLP (2x3)

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-MLP (2x3)

Buy Now Datasheet
Automotive 5.5V SOIC Memory IC and Storage Component - 774-M24256-DRMF3TG/K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 5.5V SOIC Memory IC and Storage Component
774-M24256-DRMF3TG/K
Automotive 5.5V SOIC Memory IC and Storage Component 774-M24256-DRMF3TG/K
256Kbit Serial I2C EEPROM, 1.8-5.5V, 125C, AEC-Q100, SOIC-8 Product overview: M24256-DRMF3TG/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 5.5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24256-DRMF3TG/K can be used for catalog matching and distributor lookup.

256Kbit Serial I2C EEPROM, 1.8-5.5V, 125C, AEC-Q100, SOIC-8 Product overview: M24256-DRMF3TG/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 5.5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24256-DRMF3TG/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1254107-M24256-DRMF3TG/K - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254107-M24256-DRMF3TG/K
Integrated Circuits (ICs) - Memory 1254107-M24256-DRMF3TG/K
Win Source Part Number: 1254107-M24256-DRMF3 TG/K Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 450 ns Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-MLP (2x3) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Other Names: 497-15355-1,497-1535 5-2,497-15355-6 Base Product Number: M24256

Win Source Part Number: 1254107-M24256-DRMF3TG/K
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 450 ns
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-MLP (2x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: STMicroelectronics
Other Names: 497-15355-1,497-15355-2,497-15355-6
Base Product Number: M24256

Buy Now Datasheet
IC EEPROM 256KBIT I2C 1MHZ 8MLP

IC EEPROM 256KBIT I2C 1MHZ 8MLP

Supplier's Site Datasheet
Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Stmicroelectronics - 25AH9909 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Stmicroelectronics
25AH9909
Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Stmicroelectronics 25AH9909
EEPROM, AEC-Q100, 256KBIT, -40TO125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:MLP; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

EEPROM, AEC-Q100, 256KBIT, -40TO125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:MLP; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 256KBIT I2C 1MHZ 8MLP

IC EEPROM 256KBIT I2C 1MHZ 8MLP

Supplier's Site Datasheet
Memory - M24256-DRMF3TG/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 1 MHz 450 ns 8-MLP (2x3)

EEPROM Memory IC 256Kbit I²C 1 MHz 450 ns 8-MLP (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24256-DRMF3TG/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24256-DRMF3TG/K
Integrated Circuits (ICs) - Memory - Memory M24256-DRMF3TG/K
IC EEPROM 256KBIT I2C 1MHZ 8MLP

IC EEPROM 256KBIT I2C 1MHZ 8MLP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-15355-2-ND 774-M24256-DRMF3TG/K 1254107-M24256-DRMF3TG/K M24256-DRMF3TG/K 25AH9909 M24256-DRMF3TG/K M24256-DRMF3TG/K M24256-DRMF3TG/K
Product Name Memory Automotive 5.5V SOIC Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Stmicroelectronics Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad MLP 8-WFDFN Exposed Pad
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.7 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount
Access Time 450 ns 450 ns 450 ns 450 ns 450 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SOIC Memory IC and Storage Component - 736-BQ2201SN-NTR - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Package Type D
View Details
5 suppliers
Memory - 553395-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers