STMicroelectronics, Inc. Memory - EEPROM - M24256-DFMC6TG M24256-DFMC6TG

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1064825-M24256-DFMC6 TG Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 450ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UFDFPN (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1064825-M24256-DFMC6 TG Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 450ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UFDFPN (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M24256-DFMC6TG - 1064825-M24256-DFMC6TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24256-DFMC6TG
1064825-M24256-DFMC6TG
Memory - EEPROM - M24256-DFMC6TG 1064825-M24256-DFMC6TG
Manufacturer: STMicroelectronics Win Source Part Number: 1064825-M24256-DFMC6 TG Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 450ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UFDFPN (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1064825-M24256-DFMC6TG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Access Time: 450ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-UFDFPN (2x3)
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
5V Memory IC and Storage Component
774-M24256-DFMC6TG
5V Memory IC and Storage Component 774-M24256-DFMC6TG
256Kbit I2C EEPROM, 32Kx8, 8-Pin UFDFPN, 1.8-5V Product overview: M24256-DFMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24256-DFMC6TG can be used for catalog matching and distributor lookup.

256Kbit I2C EEPROM, 32Kx8, 8-Pin UFDFPN, 1.8-5V Product overview: M24256-DFMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24256-DFMC6TG can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 497-15742-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-15742-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-15742-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)

Buy Now Datasheet
IC EEPROM 256KBIT I2C 8UFDFPN

IC EEPROM 256KBIT I2C 8UFDFPN

Supplier's Site Datasheet
IC EEPROM 256K I2C 1MHZ 8UFDFPN - 761-M24256-DFMC6TG - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 256K I2C 1MHZ 8UFDFPN
761-M24256-DFMC6TG
IC EEPROM 256K I2C 1MHZ 8UFDFPN 761-M24256-DFMC6TG
IC EEPROM 256K I2C 1MHZ 8UFDFPN

IC EEPROM 256K I2C 1MHZ 8UFDFPN

Supplier's Site
IC EEPROM 256KBIT I2C 8UFDFPN

IC EEPROM 256KBIT I2C 8UFDFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24256-DFMC6TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24256-DFMC6TG
Integrated Circuits (ICs) - Memory - Memory M24256-DFMC6TG
IC EEPROM 256KBIT I2C 8UFDFPN

IC EEPROM 256KBIT I2C 8UFDFPN

Supplier's Site
Memory - M24256-DFMC6TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 1 MHz 450 ns 8-UFDFPN (2x3)

EEPROM Memory IC 256Kbit I²C 1 MHz 450 ns 8-UFDFPN (2x3)

Buy Now Datasheet
Eeprom, 256Kbit, I2C, 1Mhz, Ufdfpn-8; Memory Interface Type Stmicroelectronics - 45AC7397 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, I2C, 1Mhz, Ufdfpn-8; Memory Interface Type Stmicroelectronics
45AC7397
Eeprom, 256Kbit, I2C, 1Mhz, Ufdfpn-8; Memory Interface Type Stmicroelectronics 45AC7397
EEPROM, 256KBIT, I2C, 1MHZ, UFDFPN-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:1MHz; Memory Case Style:UFDFPN; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 256KBIT, I2C, 1MHZ, UFDFPN-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:1MHz; Memory Case Style:UFDFPN; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1064825-M24256-DFMC6TG 774-M24256-DFMC6TG 497-15742-6-ND M24256-DFMC6TG 761-M24256-DFMC6TG M24256-DFMC6TG M24256-DFMC6TG M24256-DFMC6TG 45AC7397
Product Name Memory - EEPROM - M24256-DFMC6TG 5V Memory IC and Storage Component Memory Memory IC EEPROM 256K I2C 1MHZ 8UFDFPN Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 256Kbit, I2C, 1Mhz, Ufdfpn-8; Memory Interface Type Stmicroelectronics
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Access Time 450 ns 450 ns 450 ns 450 ns 450 ns 450 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFPN (2x3) 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad UFDFPN
Supply Voltage 1.7 V ~ 5.5 V -3.3V; 1.7 1.7V ~ 5.5V 1.8V 1.7V ~ 5.5V -40degC ~ 85degC (TA) 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
Memory IC and Storage Component - 736-DP8419V-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - EEPROM - AT25128AW-SQ27CL - 911819-AT25128AW-SQ27CL - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers