256Kb EEPROM IC, I2C, 1MHz, 8SO, 5V, 85C Product overview: M24256-BWMW6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 1MHz, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 1MHz, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24256-BWMW6TG can be used for catalog matching and distributor lookup.
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 117907-M24256-BWMW6T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Access Time: 450ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
IC EEPROM 256KBIT I2C 1MHZ 8SO
IC EEPROM 256KBIT I2C 1MHZ 8SO
EEPROM Memory IC 256Kbit I²C 1 MHz 450 ns 8-SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M24256-BWMW6TG | 497-8624-2-ND | 117907-M24256-BWMW6TG | M24256-BWMW6TG | M24256-BWMW6TG | M24256-BWMW6TG |
| Product Name | 256Kb 1MHz 5V Memory IC and Storage Component | Memory | Memory - EEPROM - M24256-BWMW6TG | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile, , EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 450 ns | 450 ns | 450 ns | 450 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256 kbits | 256 kbits | 256 kbits | 256 kbits | ||
| Package Type | SOIC; SOIC | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | 8-SO | SOIC; 8-SOIC (0.209\", 5.30mm Width) |