EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 114846-M24256-BWMW6T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Access Time: 450ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
IC EEPROM 256K I2C 1MHZ 8SO Product overview: M24256-BWMW6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24256-BWMW6T can be used for catalog matching and distributor lookup.
IC EEPROM 256KBIT I2C 1MHZ 8SO
EEPROM Memory IC 256Kbit I²C 1 MHz 450 ns 8-SO
IC EEPROM 256KBIT I2C 1MHZ 8SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M24256-BWMW6T-ND | 114846-M24256-BWMW6T | 774-M24256-BWMW6T | M24256-BWMW6T | M24256-BWMW6T | M24256-BWMW6T |
| Product Name | Memory | Memory - EEPROM - M24256-BWMW6T | 1MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile, , EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | 8-SO | SO | SOIC; 8-SOIC (0.209\", 5.30mm Width) | ||
| Supply Voltage | 2.5V ~ 5.5V | 2.5 V ~ 5.5 V | 2.5V | Surface Mount | 2.5V ~ 5.5V |