EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-SOIC
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-SOIC
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-SOIC
IC EEPROM 256KBIT I2C 1MHZ 8SO
IC EEPROM 256KBIT I2C 1MHZ 8SO
256Kbit I2C SOIC-8-150mil EEPROM ROHS
EEPROM Memory IC 256Kbit I²C 1 MHz 450 ns 8-SOIC
IC EEPROM 256KBIT I2C 1MHZ 8SOIC
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 497-8623-2-ND | M24256-BWMN6TP | M24256-BWMN6TP | M24256-BWMN6TP | M24256-BWMN6TP | M24256-BWMN6TP |
| Product Name | Memory | Memory | Memory | Memory >> EEPROM | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | 2.5V~5.5V | 2.5V ~ 5.5V | -40degC ~ 85degC (TA) |