IC EEPROM 256KBIT I2C 1MHZ 8SO
EEPROM Memory IC 256Kbit I²C 1 MHz 450 ns 8-SO
IC EEPROM 256KBIT I2C 1MHZ 8SO
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M24256-BWMN6TP/A | M24256-BWMN6TP/A | M24256-BWMN6TP/A |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 450 ns | 450 ns | |
| Density | 256 kbits | 256 kbits | 256 kbits |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |