STMicroelectronics, Inc. 256Kb 1MHz 5.5V TSSOP Memory IC and Storage Component M24256-BWDW6TP

Description
256Kb I2C EEPROM, 450ns, 1MHz, TSSOP, 5.5V Product overview: M24256-BWDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 1MHz, 5.5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 1MHz, 5.5V, TSSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24256-BWDW6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
256Kb I2C EEPROM, 450ns, 1MHz, TSSOP, 5.5V Product overview: M24256-BWDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 1MHz, 5.5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 1MHz, 5.5V, TSSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24256-BWDW6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
256Kb 1MHz 5.5V TSSOP Memory IC and Storage Component
774-M24256-BWDW6TP
256Kb 1MHz 5.5V TSSOP Memory IC and Storage Component 774-M24256-BWDW6TP
256Kb I2C EEPROM, 450ns, 1MHz, TSSOP, 5.5V Product overview: M24256-BWDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 1MHz, 5.5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 1MHz, 5.5V, TSSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24256-BWDW6TP can be used for catalog matching and distributor lookup.

256Kb I2C EEPROM, 450ns, 1MHz, TSSOP, 5.5V Product overview: M24256-BWDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 1MHz, 5.5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 1MHz, 5.5V, TSSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24256-BWDW6TP can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 497-8622-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Memory - 497-8622-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Memory - 497-8622-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Memory - EEPROM - M24256-BWDW6TP - 038626-M24256-BWDW6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24256-BWDW6TP
038626-M24256-BWDW6TP
Memory - EEPROM - M24256-BWDW6TP 038626-M24256-BWDW6TP
Manufacturer: STMicroelectronics Win Source Part Number: 038626-M24256-BWDW6T P Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 450ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 038626-M24256-BWDW6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Access Time: 450ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Eeprom, 256Kbit, I2C, 1Mhz, Tssop-8; Memory Size Stmicroelectronics - 51AC9300 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, I2C, 1Mhz, Tssop-8; Memory Size Stmicroelectronics
51AC9300
Eeprom, 256Kbit, I2C, 1Mhz, Tssop-8; Memory Size Stmicroelectronics 51AC9300
EEPROM, 256KBIT, I2C, 1MHZ, TSSOP-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

EEPROM, 256KBIT, I2C, 1MHZ, TSSOP-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 256KBIT 1MHZ 8TSSOP - 761-M24256-BWDW6TP - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 256KBIT 1MHZ 8TSSOP
761-M24256-BWDW6TP
IC EEPROM 256KBIT 1MHZ 8TSSOP 761-M24256-BWDW6TP
IC EEPROM 256KBIT 1MHZ 8TSSOP

IC EEPROM 256KBIT 1MHZ 8TSSOP

Supplier's Site
Memory - M24256-BWDW6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 1 MHz 450 ns 8-TSSOP

EEPROM Memory IC 256Kbit I²C 1 MHz 450 ns 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24256-BWDW6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24256-BWDW6TP
Integrated Circuits (ICs) - Memory - Memory M24256-BWDW6TP
IC EEPROM 256KBIT I2C 8TSSOP

IC EEPROM 256KBIT I2C 8TSSOP

Supplier's Site
IC EEPROM 256KBIT I2C 8TSSOP

IC EEPROM 256KBIT I2C 8TSSOP

Supplier's Site Datasheet
IC EEPROM 256KBIT I2C 8TSSOP

IC EEPROM 256KBIT I2C 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M24256-BWDW6TP 497-8622-6-ND 038626-M24256-BWDW6TP 51AC9300 761-M24256-BWDW6TP M24256-BWDW6TP M24256-BWDW6TP M24256-BWDW6TP M24256-BWDW6TP
Product Name 256Kb 1MHz 5.5V TSSOP Memory IC and Storage Component Memory Memory - EEPROM - M24256-BWDW6TP Eeprom, 256Kbit, I2C, 1Mhz, Tssop-8; Memory Size Stmicroelectronics IC EEPROM 256KBIT 1MHZ 8TSSOP Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 450 ns 450 ns 450 ns 450 ns 450 ns 450 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256 kbits 256 kbits 2048 kbits 256 kbits 256 kbits 256 kbits 256 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details