STMicroelectronics, Inc. 256Kb 5V SOIC Memory IC and Storage Component M24256-BRMN6P

Description
256Kb I2C EEPROM, 900ns Access, SOIC, 5V Product overview: M24256-BRMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24256-BRMN6P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
256Kb I2C EEPROM, 900ns Access, SOIC, 5V Product overview: M24256-BRMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24256-BRMN6P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
256Kb 5V SOIC Memory IC and Storage Component
774-M24256-BRMN6P
256Kb 5V SOIC Memory IC and Storage Component 774-M24256-BRMN6P
256Kb I2C EEPROM, 900ns Access, SOIC, 5V Product overview: M24256-BRMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24256-BRMN6P can be used for catalog matching and distributor lookup.

256Kb I2C EEPROM, 900ns Access, SOIC, 5V Product overview: M24256-BRMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24256-BRMN6P can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - M24256-BRMN6P - 038015-M24256-BRMN6P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24256-BRMN6P
038015-M24256-BRMN6P
Memory - EEPROM - M24256-BRMN6P 038015-M24256-BRMN6P
Manufacturer: STMicroelectronics Win Source Part Number: 038015-M24256-BRMN6P Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 450ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038015-M24256-BRMN6P
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Access Time: 450ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 497-8578-5-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
IC EEPROM 256KBIT I2C 1MHZ 8SO

IC EEPROM 256KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
Eeprom, 256Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 51AC9299 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
51AC9299
Eeprom, 256Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics 51AC9299
EEPROM, 256KBIT, -40 TO 85DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 256KBIT, -40 TO 85DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 256KBIT I2C 1MHZ 8SO

IC EEPROM 256KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24256-BRMN6P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24256-BRMN6P
Integrated Circuits (ICs) - Memory - Memory M24256-BRMN6P
IC EEPROM 256KBIT I2C 1MHZ 8SOIC

IC EEPROM 256KBIT I2C 1MHZ 8SOIC

Supplier's Site
Memory - M24256-BRMN6P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 1 MHz 450 ns 8-SOIC

EEPROM Memory IC 256Kbit I²C 1 MHz 450 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M24256-BRMN6P 038015-M24256-BRMN6P 497-8578-5-ND M24256-BRMN6P 51AC9299 M24256-BRMN6P M24256-BRMN6P M24256-BRMN6P
Product Name 256Kb 5V SOIC Memory IC and Storage Component Memory - EEPROM - M24256-BRMN6P Memory Memory Eeprom, 256Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 450 ns 450 ns 450 ns 450 ns 450 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory - EEPROM - AT24C08BY6-YH-T - 862012-AT24C08BY6-YH-T - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 8-Mini Map (2x3)
View Details
2 suppliers