STMicroelectronics, Inc. EEPROM M24256-BRDW6TP

Description
EEPROM I2C 256KBit 3 Chip Enable TSSOP8
Request a Quote Datasheet
Description
EEPROM I2C 256KBit 3 Chip Enable TSSOP8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 6862251 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6862251
EEPROM 6862251
EEPROM I2C 256KBit 3 Chip Enable TSSOP8

EEPROM I2C 256KBit 3 Chip Enable TSSOP8

Supplier's Site
EEPROM - 6862251P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6862251P
EEPROM 6862251P
EEPROM I2C 256KBit 3 Chip Enable TSSOP8

EEPROM I2C 256KBit 3 Chip Enable TSSOP8

Supplier's Site
EEPROM - 1686366 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1686366
EEPROM 1686366
EEPROM I2C 256KBit 3 Chip Enable TSSOP8

EEPROM I2C 256KBit 3 Chip Enable TSSOP8

Supplier's Site
Singapore, Singapore
256Kb 1MHz 5V TSSOP Memory IC and Storage Component
774-M24256-BRDW6TP
256Kb 1MHz 5V TSSOP Memory IC and Storage Component 774-M24256-BRDW6TP
256Kb I2C EEPROM, 450ns, 1MHz, TSSOP, 5V Product overview: M24256-BRDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 1MHz, 5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 1MHz, 5V, TSSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24256-BRDW6TP can be used for catalog matching and distributor lookup.

256Kb I2C EEPROM, 450ns, 1MHz, TSSOP, 5V Product overview: M24256-BRDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 1MHz, 5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 1MHz, 5V, TSSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24256-BRDW6TP can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - M24256-BRDW6TP - 038604-M24256-BRDW6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24256-BRDW6TP
038604-M24256-BRDW6TP
Memory - EEPROM - M24256-BRDW6TP 038604-M24256-BRDW6TP
Manufacturer: STMicroelectronics Win Source Part Number: 038604-M24256-BRDW6T P Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 450ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 038604-M24256-BRDW6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Access Time: 450ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory - 497-6347-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Memory - 497-6347-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Memory - 497-6347-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
IC EEPROM 256KBIT I2C 8TSSOP

IC EEPROM 256KBIT I2C 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24256-BRDW6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24256-BRDW6TP
Integrated Circuits (ICs) - Memory - Memory M24256-BRDW6TP
IC EEPROM 256KBIT I2C 8TSSOP

IC EEPROM 256KBIT I2C 8TSSOP

Supplier's Site
Memory - M24256-BRDW6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 1 MHz 450 ns 8-TSSOP

EEPROM Memory IC 256Kbit I²C 1 MHz 450 ns 8-TSSOP

Buy Now Datasheet
IC EEPROM 256KBIT I2C 8TSSOP

IC EEPROM 256KBIT I2C 8TSSOP

Supplier's Site Datasheet
Eeprom, 256Kbit, I2C, 1Mhz, Tssop-8; Memory Size Stmicroelectronics - 51AC9298 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, I2C, 1Mhz, Tssop-8; Memory Size Stmicroelectronics
51AC9298
Eeprom, 256Kbit, I2C, 1Mhz, Tssop-8; Memory Size Stmicroelectronics 51AC9298
EEPROM, 256KBIT, I2C, 1MHZ, TSSOP-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

EEPROM, 256KBIT, I2C, 1MHZ, TSSOP-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 6862251 6862251P 774-M24256-BRDW6TP 038604-M24256-BRDW6TP 497-6347-2-ND M24256-BRDW6TP M24256-BRDW6TP M24256-BRDW6TP M24256-BRDW6TP 51AC9298
Product Name EEPROM EEPROM 256Kb 1MHz 5V TSSOP Memory IC and Storage Component Memory - EEPROM - M24256-BRDW6TP Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 256Kbit, I2C, 1Mhz, Tssop-8; Memory Size Stmicroelectronics
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Access Time 900 ns 450 ns 450 ns 450 ns 450 ns 450 ns
Density 256 kbits 2048 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits
Package Type SSOP SSOP; TSSOP SOP; SSOP; TSSOP; 8-TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) 8-TSSOP (0.173", 4.40mm Width) TSSOP
Pins 8 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5962-8863604LX - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 30 ns
Density 8 kbits
View Details