EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-WLCSP
IC EEPROM 256KBIT I2C 8WLCSP Product overview: M24256-BFCS6TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24256-BFCS6TP/K
IC EEPROM 256KBIT I2C 8WLCSP
EEPROM Memory IC 256Kbit I²C 1 MHz 450 ns 8-WLCSP
IC EEPROM 256KBIT I2C 8WLCSP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M24256-BFCS6TP/K-ND | 774-M24256-BFCS6TP/K | M24256-BFCS6TP/K | M24256-BFCS6TP/K | M24256-BFCS6TP/K |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 8-UFBGA, WLCSP | BGA; CSP; Tape & Reel (TR) | BGA; 8-UFBGA, WLCSP | ||
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | 1.7V ~ 5.5V | -40degC ~ 85degC (TA) |